Huawei Technologies Co., Ltd. Datasheets for Network Routers
Network routers are protocol-dependent devices that connect subnetworks, or that break down a large network into smaller subnetworks.
Network Routers: Learn more
| Product Name | Notes |
|---|---|
| Compact, mid-range routers with SDN technology, optimized for resilient L2 networking and cloud services. Built with Huawei’s Ethernet Network Processor (ENP), the routers offer large cache, support for IP hard... | |
| Fixed interface access routers providing routing and switching functionality for branch offices and small businesses. Easy installation and configuration, quiet, fanless operation suitable for normal office environments. Available with four... | |
| Flexible, high-performance core routers for building Internet Data Centers (IDCs) and tiered enterprise networks, and for edge routers between campuses. Multi-Service Edge Router (MSER) functions enable video, voice, and data... | |
| High-performance, scalable access routers offering integrated switching and routing for low TCO, with comprehensive management and security features for large-scale enterprise networks. Non-blocking architecture with dual control and forwarding boards... | |
| Huawei AR160-M series agile gateway applies to Enterprise WAN (CloudVPN & SD-WAN), intelligent classroom, building energy management, smart retail stores, smart gyms and other local intelligent management scenarios. The AR160-M... | |
| Huawei AR2500 series agile gateway can be applied to Smart Grid, intelligent transportation, and industrial Ethernet control scenarios. The AR2500 integrates routing, switching, security, and other functions, meeting the increasingly... | |
| Huawei AR3600 agile enterprise gateway applies to medium and large-scale enterprise headquarters or branches. Based on X86 design, the AR3600 uses virtualization technologies to implement integration and sharing of network... | |
| Huawei’s NetEngine9000 series core router (NE9000) is Huawei’s flagship core router created for large-scale Data Center Interconnect (DCI), super core nodes on the carrier backbone network, metro core, and core... | |
| Industrial-grade routers designed to provide super-high availability in harsh operating conditions to support mission-critical control and automation systems in the power, transportation, and mobile services industries, as well as video... | |
| Integrated switching and routing for voice, data, and wireless communications in small enterprise or remote office environments: supports 3G, WLAN, and 100 Mbit/s LTE. The AR1200’s non-blocking architecture and multi-core... | |
| Powerful, rugged Wi-Fi access gateways for bringing high-quality multimedia access to ground transportation vehicles, bus stations, restaurants, billboards, or any fixed indoor or outdoor location. Dustproof, waterproof, fan-free design meets... | |
| Rugged switching routers designed for a broad range of applications — from Smart Grid electric utilities and industrial switching ring networks to video surveillance and various IoT scenarios. The 530... | |
| Scalable and secure, unified voice and data communications for medium-sized enterprise headquarters and branch offices. Gbit/s routing and switching are integrated into a single device, reducing TCO. Native WLAN support... | |
| The AR502 series agile gateways are designed for industrial environments and support communication in challenging environments such as extreme temperature, high humidity, and electromagnetic interference. The AR502 integrates industrial-grade LTE... | |
| The Huawei AR503 series agile gateways are specifically designed to provide stable operations, working even in harsh environments. They provide highly available, reliable, and secure solutions that are easy to... | |
| The Huawei AR509 series agile gateway can be widely applied to industrial wireless backhaul scenarios in banking, transportation, environmental protection, and other fields. The AR509 integrates the high-performance industrial LTE... | |
| To keep pace with the exploding demand for bandwidth and services, large enterprises and ISP data centers need the high performance, scalability, and resiliency engineered into Huawei’s huge-capacity NetEngine5000E Series... | |
| Versatile mid-range routing platform for use at access and aggregation layers of enterprise campus networks; energy-efficient, rugged, and redundant hardware design for high reliability. Based on Huawei’s Network Processor (NP)... |