IKG Datasheets for Grating
Grates consist of a metal or fiberglass lattice that provides a slip-resistant or semi-open surface.
Grating: Learn more
| Product Name | Notes |
|---|---|
| Among the oldest and most versatile types of metal bar grating, metal bars are bonded together under intense pressure without the use of heat or rivets. The resulting clean, uncluttered... | |
| Close Mesh Grating is manufactured by the same method as standard pressure locked grating, but with close bar spacings. It is one of the oldest designs of metal bar grating... | |
| Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven... | |
| Harsco Industrial IKG (IKG) Custom Welded Grating is available in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production. It is available in two different cross bar configurations,... | |
| Harsco Industrial IKG’s (IKG) Custom Welded Heavy Duty Rectangular Cross Bars are available only in steel alloys. They may be used in lieu of Weldforged® Heavy Duty Welded Grating for... | |
| Harsco Industrial IKG’s (IKG) Mezzanine Grating is offered in a wide range of panel widths and lengths, specifically manufactured to your projects needs. With our automated production, scrap and waste... | |
| Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized... | |
| Harsco Industrial IKG’s (IKG) Weldforged® steel Railroad Gratings are made from extra heavy steel stock fused bar to bar to produce a rugged assembly that acts as one unit for... | |
| Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WC product is a Heavy Duty Weldforged® Grating with bearing bars on 1-3/8" centers... | |
| Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WCF product is a Heavy Duty Weldforged® Grating with bearing bars on 1-3/8" centers... | |
| Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WL product is a Heavy Duty Weldforged® Grating with bearing bars on 2-3/8" centers... | |
| Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WLF product is a Heavy Duty Weldforged® Grating with bearing bars on 2-3/8" centers... | |
| Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WP product is a Heavy Duty Weldforged® Grating with bearing bars on 1-7/8" centers... | |
| Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WPF product is a Heavy Duty Weldforged® Grating with bearing bars on 1-7/8" centers... | |
| I-Bar and Rectangular Bar Swage locked aluminum grating offer ideal solutions for applications that require high strength to weight ratios and corrosion resistance, such as in waste-water treatment plants. Harsco... | |
| I-Bar Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable,... | |
| One of our latest innovations, Harsco Industrial IKG’s (IKG) Flush Top Aluminum Grating combines the economy of swaged construction with the comfort of a flush-top walking surface. The close bearing... | |
| One of our latest innovations, Harsco Industrial IKG’s (IKG) Flush Top Aluminum Grating combines the economy of swaged construction with the comfort of a flush-top walking surface. The DFS Flush... | |
| One of our latest innovations, Harsco Industrial IKG’s (IKG) Flush Top Aluminum Grating combines the economy of swaged construction with the comfort of a flush-top walking surface. The FS Flush... | |
| Roadway and Bridge Grating was first installed in 1932 by Harsco Industrial IKG (IKG) on Seattle’s University Bridge. IKG’s roadway and bridge grating meets AASHTO criteria. With excellent lateral stability,... | |
| Safe-T-Grid® is a Harsco Industrial IKG (IKG) patented design using T-bar extruded aluminum bearing bars to create a unique, solid-feeling wide walking surface. The result is a product that is... | |
| Snap Lock Aluminum Plank grating was originally designed for naval shipboard use in refrigerated and dry storage areas. The Snap Lock feature allows for quick, on-site assembly. The hole patterns... | |
| Standard Riveted Grating is the oldest design of grating made. Harsco Industrial IKG (IKG) offers it in carbon steel, aluminum and stainless steel alloys. Riveted grating provides a versatile architectural... | |
| The strength of Harsco Industrial IKG (IKG) Heavy Duty Aluminum Plank grating comes from the bearing bars. The cut-out portions of the surface provide passage for heat, light and air,... | |
| This innovative, swaged T-Bar aluminum grating, available exclusively from Harsco Industrial IKG (IKG), incorporates a flush-top walking surface with the economy of swaged construction. Safe-T-Grid® provides a measure of safety... | |
| This is the lightest weight, lowest cost aluminum grating in Harsco Industrial IKG’s (IKG) product line. Its high strength, slip-resistant bearing bars and low cost made this grating an excellent... |