IKG Snap Lock Aluminum Plank Grating SL-30-P

Description
Snap Lock Aluminum Plank grating was originally designed for naval shipboard use in refrigerated and dry storage areas. The Snap Lock feature allows for quick, on-site assembly. The hole patterns not only provide for air circulation, but also allow BuShip batten installation. Solid surface ideally used for pedestrian traffic areas, or where light penetration or odor control are concerns. Available in Aluminum with 6” wide male/female sections and 3" wide male flush or female flush sections and 1” depth only. Features Manufactured to NAAMM standards Available in 1” depth only Available in 6” wide male/female sections and 3” wide male flush or female flush sections Snap lock feature allows for quick on-site assembly Meets U.S. military specifications MIL-G-1805 Types II and IV for shipboard use Advantages High strength to weight ratio Durable Flush walking surface Versatile architectural appearance Low maintenance Non-magnetic, non-sparking and corrosion-resistant in most environments Surfaces Solid Round Punched
Description
Snap Lock Aluminum Plank grating was originally designed for naval shipboard use in refrigerated and dry storage areas. The Snap Lock feature allows for quick, on-site assembly. The hole patterns not only provide for air circulation, but also allow BuShip batten installation. Solid surface ideally used for pedestrian traffic areas, or where light penetration or odor control are concerns. Available in Aluminum with 6” wide male/female sections and 3" wide male flush or female flush sections and 1” depth only. Features Manufactured to NAAMM standards Available in 1” depth only Available in 6” wide male/female sections and 3” wide male flush or female flush sections Snap lock feature allows for quick on-site assembly Meets U.S. military specifications MIL-G-1805 Types II and IV for shipboard use Advantages High strength to weight ratio Durable Flush walking surface Versatile architectural appearance Low maintenance Non-magnetic, non-sparking and corrosion-resistant in most environments Surfaces Solid Round Punched

Suppliers

Company
Product
Description
Supplier Links
Snap Lock Aluminum Plank Grating - SL-30-P - IKG
Channelview, TX, United States
Snap Lock Aluminum Plank Grating
SL-30-P
Snap Lock Aluminum Plank Grating SL-30-P
Snap Lock Aluminum Plank grating was originally designed for naval shipboard use in refrigerated and dry storage areas. The Snap Lock feature allows for quick, on-site assembly. The hole patterns not only provide for air circulation, but also allow BuShip batten installation. Solid surface ideally used for pedestrian traffic areas, or where light penetration or odor control are concerns. Available in Aluminum with 6” wide male/female sections and 3" wide male flush or female flush sections and 1” depth only. Features Manufactured to NAAMM standards Available in 1” depth only Available in 6” wide male/female sections and 3” wide male flush or female flush sections Snap lock feature allows for quick on-site assembly Meets U.S. military specifications MIL-G-1805 Types II and IV for shipboard use Advantages High strength to weight ratio Durable Flush walking surface Versatile architectural appearance Low maintenance Non-magnetic, non-sparking and corrosion-resistant in most environments Surfaces Solid Round Punched

Snap Lock Aluminum Plank grating was originally designed for naval shipboard use in refrigerated and dry storage areas. The Snap Lock feature allows for quick, on-site assembly. The hole patterns not only provide for air circulation, but also allow BuShip batten installation.

Solid surface ideally used for pedestrian traffic areas, or where light penetration or odor control are concerns.

Available in Aluminum with 6” wide male/female sections and 3" wide male flush or female flush sections and 1” depth only.

Features

  • Manufactured to NAAMM standards
  • Available in 1” depth only
  • Available in 6” wide male/female sections and 3” wide male flush or female flush sections
  • Snap lock feature allows for quick on-site assembly
  • Meets U.S. military specifications MIL-G-1805 Types II and IV for shipboard use

Advantages

  • High strength to weight ratio
  • Durable
  • Flush walking surface
  • Versatile architectural appearance
  • Low maintenance
  • Non-magnetic, non-sparking and corrosion-resistant in most environments

Surfaces

  • Solid
  • Round Punched
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number SL-30-P
Product Name Snap Lock Aluminum Plank Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Hollow Core Plank -  - Oldcastle Infrastructure, Inc.
Oldcastle Infrastructure, Inc.
Specs
Application Commercial (optional feature); Industrial (optional feature)
Type Concrete
View Details
Bar Grating - 1
Hoover Steel, Inc.
Specs
Type Grating; Bar Grating
Thickness 0.1875 inch (4.76 mm)
Material Steel
View Details
Swage Locked Bar Grating - Aluminum -  - AMICO
Specs
Type Grating
Material Aluminum
Features Anti-Slip
View Details