IKG Close Mesh - Rectangular Bar Grating SCM4

Description
Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven product for heavy pedestrian traffic with a flush-top walking surface unequaled by any other manufacturing method. The SCM4 product has bearing bars spaced 11/16" on center and cross bars spaced 4" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Available in Stainless Steel, Aluminum, and Special Alloys. Features Manufactured to NAAMM standards Available in wide selection of styles Safe, proven product for heavy pedestrian traffic Architectural appearance Advantages Strong Durable Maintenance free Light Weight Flush-top walking surface unequaled by any other manufacturing method Surfaces Serrated (slip resistant) Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished Steel Alloy
Description
Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven product for heavy pedestrian traffic with a flush-top walking surface unequaled by any other manufacturing method. The SCM4 product has bearing bars spaced 11/16" on center and cross bars spaced 4" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Available in Stainless Steel, Aluminum, and Special Alloys. Features Manufactured to NAAMM standards Available in wide selection of styles Safe, proven product for heavy pedestrian traffic Architectural appearance Advantages Strong Durable Maintenance free Light Weight Flush-top walking surface unequaled by any other manufacturing method Surfaces Serrated (slip resistant) Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished Steel Alloy

Suppliers

Company
Product
Description
Supplier Links
Close Mesh - Rectangular Bar Grating - SCM4 - IKG
Channelview, TX, United States
Close Mesh - Rectangular Bar Grating
SCM4
Close Mesh - Rectangular Bar Grating SCM4
Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven product for heavy pedestrian traffic with a flush-top walking surface unequaled by any other manufacturing method. The SCM4 product has bearing bars spaced 11/16" on center and cross bars spaced 4" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Available in Stainless Steel, Aluminum, and Special Alloys. Features Manufactured to NAAMM standards Available in wide selection of styles Safe, proven product for heavy pedestrian traffic Architectural appearance Advantages Strong Durable Maintenance free Light Weight Flush-top walking surface unequaled by any other manufacturing method Surfaces Serrated (slip resistant) Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished Steel Alloy

Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven product for heavy pedestrian traffic with a flush-top walking surface unequaled by any other manufacturing method.

The SCM4 product has bearing bars spaced 11/16" on center and cross bars spaced 4" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness.

Available in Stainless Steel, Aluminum, and Special Alloys.

Features

  • Manufactured to NAAMM standards
  • Available in wide selection of styles
  • Safe, proven product for heavy pedestrian traffic
  • Architectural appearance

Advantages

  • Strong
  • Durable
  • Maintenance free
  • Light Weight
  • Flush-top walking surface unequaled by any other manufacturing method

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Mill Finish Caustic Cleaned
  • Anodized (special aluminum finish)
  • Duranodic Lacquer (special aluminum finish)
  • Methacralite Lacquer (special aluminum finish)
  • Mill Finished Steel Alloy
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number SCM4
Product Name Close Mesh - Rectangular Bar Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Impressionism Broadloom 4840 Carpet - Emulsion 1261 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
1-5/8
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 46 inch (1168 mm)
Width 42 inch (1067 mm)
View Details