IKG T-Bar Aluminum Grating TB-940

Description
This innovative, swaged T-Bar aluminum grating, available exclusively from Harsco Industrial IKG (IKG), incorporates a flush-top walking surface with the economy of swaged construction. Safe-T-Grid® provides a measure of safety and a comfortable, affordable and corrosion resistant walking or standing surface ideal for water and waste water treatment plants, pedestrian bridges, walkways and similar uses. The TB-940 product provides a grid of .940" wide T-Bar surfaces with .2475" openings. Features Manufactured to NAAMM standards Available in wide selection of styles Highly efficient T-Bar structural shape Top walking surface feels like solid flooring underfoot unlike any other open grid flooring Advantages Economical Versatile Exceptional strength to weight ratio Surfaces Smooth Finishes Mebac® Mebac® Galvanized Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)
Description
This innovative, swaged T-Bar aluminum grating, available exclusively from Harsco Industrial IKG (IKG), incorporates a flush-top walking surface with the economy of swaged construction. Safe-T-Grid® provides a measure of safety and a comfortable, affordable and corrosion resistant walking or standing surface ideal for water and waste water treatment plants, pedestrian bridges, walkways and similar uses. The TB-940 product provides a grid of .940" wide T-Bar surfaces with .2475" openings. Features Manufactured to NAAMM standards Available in wide selection of styles Highly efficient T-Bar structural shape Top walking surface feels like solid flooring underfoot unlike any other open grid flooring Advantages Economical Versatile Exceptional strength to weight ratio Surfaces Smooth Finishes Mebac® Mebac® Galvanized Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

Suppliers

Company
Product
Description
Supplier Links
T-Bar Aluminum Grating - TB-940 - IKG
Channelview, TX, United States
T-Bar Aluminum Grating
TB-940
T-Bar Aluminum Grating TB-940
This innovative, swaged T-Bar aluminum grating, available exclusively from Harsco Industrial IKG (IKG), incorporates a flush-top walking surface with the economy of swaged construction. Safe-T-Grid® provides a measure of safety and a comfortable, affordable and corrosion resistant walking or standing surface ideal for water and waste water treatment plants, pedestrian bridges, walkways and similar uses. The TB-940 product provides a grid of .940" wide T-Bar surfaces with .2475" openings. Features Manufactured to NAAMM standards Available in wide selection of styles Highly efficient T-Bar structural shape Top walking surface feels like solid flooring underfoot unlike any other open grid flooring Advantages Economical Versatile Exceptional strength to weight ratio Surfaces Smooth Finishes Mebac® Mebac® Galvanized Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

This innovative, swaged T-Bar aluminum grating, available exclusively from Harsco Industrial IKG (IKG), incorporates a flush-top walking surface with the economy of swaged construction. Safe-T-Grid® provides a measure of safety and a comfortable, affordable and corrosion resistant walking or standing surface ideal for water and waste water treatment plants, pedestrian bridges, walkways and similar uses.

The TB-940 product provides a grid of .940" wide T-Bar surfaces with .2475" openings.

Features

  • Manufactured to NAAMM standards
  • Available in wide selection of styles
  • Highly efficient T-Bar structural shape
  • Top walking surface feels like solid flooring underfoot unlike any other open grid flooring

Advantages

  • Economical
  • Versatile
  • Exceptional strength to weight ratio

Surfaces

  • Smooth

Finishes

  • Mebac®
  • Mebac® Galvanized
  • Mill Finish Caustic Cleaned
  • Anodized (special aluminum finish)
  • Duranodic Lacquer (special aluminum finish)
  • Methacralite Lacquer (special aluminum finish)
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number TB-940
Product Name T-Bar Aluminum Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Overlapping Decking - SAFDECK - Strongwell Corporation
Strongwell Corporation
Specs
Type Composite Decking
Length 240 to 288 inch (6096 to 7315 mm)
Width 24 inch (610 mm)
View Details
Diamond Floor Plate - 3/16
Specs
Type Steel Plate
Thickness 0.1875 inch (4.76 mm)
Material Aluminum
View Details
Solid Vinyl Floor Tile -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Vinyl Tile
View Details