ILSCO Corporation Mechanical Hand Held Crimping Tool ILC-12-N

Description
RATCHET TYPE 21-1/2 INCH 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE ROTATABLE DIE DIE INCLUDED 12 TON CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPLIANT USED ON ACL, ACN, ACO, ACM, AS SERIES (ALUMINUM)/CLN, CLND, CLNF, CLNN, CLNS SERIES (COPPER) CONNECTOR HEAD ROTATION 360 DEGREE INCLUDES STEEL CARRYING CASE, INSTRUCTION MANUAL JAW OPENING 1.65 INCH ILC MODEL
Datasheet
Description
RATCHET TYPE 21-1/2 INCH 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE ROTATABLE DIE DIE INCLUDED 12 TON CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPLIANT USED ON ACL, ACN, ACO, ACM, AS SERIES (ALUMINUM)/CLN, CLND, CLNF, CLNN, CLNS SERIES (COPPER) CONNECTOR HEAD ROTATION 360 DEGREE INCLUDES STEEL CARRYING CASE, INSTRUCTION MANUAL JAW OPENING 1.65 INCH ILC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Hand Held Crimping Tool - ILC-12-N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Hand Held Crimping Tool
ILC-12-N
Mechanical Hand Held Crimping Tool ILC-12-N
RATCHET TYPE 21-1/2 INCH 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE ROTATABLE DIE DIE INCLUDED 12 TON CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPLIANT USED ON ACL, ACN, ACO, ACM, AS SERIES (ALUMINUM)/CLN, CLND, CLNF, CLNN, CLNS SERIES (COPPER) CONNECTOR HEAD ROTATION 360 DEGREE INCLUDES STEEL CARRYING CASE, INSTRUCTION MANUAL JAW OPENING 1.65 INCH ILC MODEL
  • RATCHET TYPE
  • 21-1/2 INCH
  • 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE
  • ROTATABLE DIE DIE INCLUDED
  • 12 TON CRIMPING FORCE
  • ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE
  • ROHS COMPLIANT
  • USED ON ACL, ACN, ACO, ACM, AS SERIES (ALUMINUM)/CLN, CLND, CLNF, CLNN, CLNS SERIES (COPPER) CONNECTOR
  • HEAD ROTATION 360 DEGREE
  • INCLUDES STEEL CARRYING CASE, INSTRUCTION MANUAL
  • JAW OPENING 1.65 INCH
  • ILC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire, Cable, and Connector Tools
Product Number ILC-12-N
Product Name Mechanical Hand Held Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1-1579028-4 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Cable stripper - 206-1415 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Separator Tool for Latched Gecko - Z125-9263400 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details