ILSCO Corporation Wire Stripper/Cutter/Crimper 94145

Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE MATERIAL HEAVY DUTY CARBON STEEL USED ON INSULATED/NON-INSULA TED TERMINAL
Datasheet
Description
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE MATERIAL HEAVY DUTY CARBON STEEL USED ON INSULATED/NON-INSULA TED TERMINAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper/Cutter/Crimper - 94145 - ILSCO Corporation
Cincinnati, OH, USA
Wire Stripper/Cutter/Crimper
94145
Wire Stripper/Cutter/Crimper 94145
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE MATERIAL HEAVY DUTY CARBON STEEL USED ON INSULATED/NON-INSULA TED TERMINAL
  • SPRING LOADED TYPE
  • 26 AWG MIN. WIRE SIZE
  • 8 AWG MAX. WIRE SIZE
  • COMFORT GRIP HANDLE TYPE
  • #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
  • MATERIAL HEAVY DUTY CARBON STEEL
  • USED ON INSULATED/NON-INSULATED TERMINAL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire, Cable, and Connector Tools
Product Number 94145
Product Name Wire Stripper/Cutter/Crimper
Tool Type Stripper; Crimper; Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1304G28 Crimp Locator for 1387G2 Pneumatic Tool - 1304G28 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 609-10161239-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Wire Strippers - 2498644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details
Positioner / Insert for Hand Crimp Tool - Z80-193 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details