ILSCO Corporation Mechanical Hand Held Crimping Tool IDT-6

Description
21-1/16 INCH 6 AWG TO 750 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE DIELESS DIE INCLUDED 6.2 TON CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPLIANT USED ON ACL, ACN, AS SERIES (ALUMINUM)/CLN, CLND, CLNF, CLNN, CLNS SERIES (COPPER) CONNECTOR HEAD ROTATION 360 DEGREE INCLUDES STEEL CARRYING CASE, INSTRUCTION MANUAL IDT MODEL
Datasheet
Description
21-1/16 INCH 6 AWG TO 750 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE DIELESS DIE INCLUDED 6.2 TON CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPLIANT USED ON ACL, ACN, AS SERIES (ALUMINUM)/CLN, CLND, CLNF, CLNN, CLNS SERIES (COPPER) CONNECTOR HEAD ROTATION 360 DEGREE INCLUDES STEEL CARRYING CASE, INSTRUCTION MANUAL IDT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Hand Held Crimping Tool - IDT-6 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Hand Held Crimping Tool
IDT-6
Mechanical Hand Held Crimping Tool IDT-6
21-1/16 INCH 6 AWG TO 750 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE DIELESS DIE INCLUDED 6.2 TON CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPLIANT USED ON ACL, ACN, AS SERIES (ALUMINUM)/CLN, CLND, CLNF, CLNN, CLNS SERIES (COPPER) CONNECTOR HEAD ROTATION 360 DEGREE INCLUDES STEEL CARRYING CASE, INSTRUCTION MANUAL IDT MODEL
  • 21-1/16 INCH
  • 6 AWG TO 750 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE
  • DIELESS DIE INCLUDED
  • 6.2 TON CRIMPING FORCE
  • ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE
  • ROHS COMPLIANT
  • USED ON ACL, ACN, AS SERIES (ALUMINUM)/CLN, CLND, CLNF, CLNN, CLNS SERIES (COPPER) CONNECTOR
  • HEAD ROTATION 360 DEGREE
  • INCLUDES STEEL CARRYING CASE, INSTRUCTION MANUAL
  • IDT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire, Cable, and Connector Tools
Product Number IDT-6
Product Name Mechanical Hand Held Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimping Tool for Ferrules - 82033010 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
E-clip Tool - Z80-300 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

Technology Hand Tools
View Details
Tools - 006149 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details