RegalRexnord Link-Belt MUS1308TM Unmounted Bearings Cylindrical Roller Bearings MUS1308TM

Description
Consult Application Engineering
Description
Consult Application Engineering

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MUS1308TM Unmounted Bearings Cylindrical Roller Bearings - MUS1308TM - RegalRexnord
Milwaukee, WI, United States
Link-Belt MUS1308TM Unmounted Bearings Cylindrical Roller Bearings
MUS1308TM
Link-Belt MUS1308TM Unmounted Bearings Cylindrical Roller Bearings MUS1308TM
Consult Application Engineering

Consult Application Engineering

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number MUS1308TM
Product Name Link-Belt MUS1308TM Unmounted Bearings Cylindrical Roller Bearings
Type Cylindrical Roller
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA14008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Roller Bearings - 2482821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.9370 inch (100.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details