Patton Electronics Co. Transformer Isolated Short-Range Line Driver 1010B/1016/1019 Series

Description
Features Immune to Ground Loops Range to 9.5 miles (15.2 km) over 2 Twisted Pairs (see tables) Asynchronous Data Rates to 115.2 kbps Dual Modes (High Speed / Low Speed) for Maximum Range Surge Protection is Standard External DTE/DCE Switch Transformer isolated Model 1016 and 1019 for between-building applications Models 1016 and 1019 is compatible with the Patton Model 1010 Overview The Patton Model 1010B async, 4-wire, transformer isolated short range modem is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles (see tables below), the Model 1010B has two jumper selectable modes: High Speed mode supports data rates from 2400 bps to 115.2 kbps. Low Speed mode supports data rates from 300 bps to 57.6 kbps. The Model 1010B's transformer isolation provides immunity from ground loops, and 600 Watts of surge protection is standard. No AC power or batteries are required for operation.
Description
Features Immune to Ground Loops Range to 9.5 miles (15.2 km) over 2 Twisted Pairs (see tables) Asynchronous Data Rates to 115.2 kbps Dual Modes (High Speed / Low Speed) for Maximum Range Surge Protection is Standard External DTE/DCE Switch Transformer isolated Model 1016 and 1019 for between-building applications Models 1016 and 1019 is compatible with the Patton Model 1010 Overview The Patton Model 1010B async, 4-wire, transformer isolated short range modem is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles (see tables below), the Model 1010B has two jumper selectable modes: High Speed mode supports data rates from 2400 bps to 115.2 kbps. Low Speed mode supports data rates from 300 bps to 57.6 kbps. The Model 1010B's transformer isolation provides immunity from ground loops, and 600 Watts of surge protection is standard. No AC power or batteries are required for operation.

Suppliers

Company
Product
Description
Supplier Links
Transformer Isolated Short-Range Line Driver - 1010B/1016/1019 Series - Patton Electronics Co.
Gaithersburg, MD, USA
Transformer Isolated Short-Range Line Driver
1010B/1016/1019 Series
Transformer Isolated Short-Range Line Driver 1010B/1016/1019 Series
Features Immune to Ground Loops Range to 9.5 miles (15.2 km) over 2 Twisted Pairs (see tables) Asynchronous Data Rates to 115.2 kbps Dual Modes (High Speed / Low Speed) for Maximum Range Surge Protection is Standard External DTE/DCE Switch Transformer isolated Model 1016 and 1019 for between-building applications Models 1016 and 1019 is compatible with the Patton Model 1010 Overview The Patton Model 1010B async, 4-wire, transformer isolated short range modem is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles (see tables below), the Model 1010B has two jumper selectable modes: High Speed mode supports data rates from 2400 bps to 115.2 kbps. Low Speed mode supports data rates from 300 bps to 57.6 kbps. The Model 1010B's transformer isolation provides immunity from ground loops, and 600 Watts of surge protection is standard. No AC power or batteries are required for operation.

Features

  • Immune to Ground Loops
  • Range to 9.5 miles (15.2 km) over 2 Twisted Pairs (see tables)
  • Asynchronous Data Rates to 115.2 kbps
  • Dual Modes (High Speed / Low Speed) for Maximum Range
  • Surge Protection is Standard
  • External DTE/DCE Switch
  • Transformer isolated Model 1016 and 1019 for between-building applications
  • Models 1016 and 1019 is compatible with the Patton Model 1010

Overview
The Patton Model 1010B async, 4-wire, transformer isolated short range modem is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles (see tables below), the Model 1010B has two jumper selectable modes: High Speed mode supports data rates from 2400 bps to 115.2 kbps. Low Speed mode supports data rates from 300 bps to 57.6 kbps. The Model 1010B's transformer isolation provides immunity from ground loops, and 600 Watts of surge protection is standard. No AC power or batteries are required for operation.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Line Drivers
Product Number 1010B/1016/1019 Series
Product Name Transformer Isolated Short-Range Line Driver
Unlock Full Specs
to access all available technical data

Similar Products