Patton Electronics Co. Carrier-Controlled Transformer Isolated Line Driver 1012B Series

Description
Features Supports data rates to 57.6 kbps Supports 10 drops in a multipoint polling environment Automatic equalization Automatic gain control Transmits and receives one control signal each way Transformer isolated DCE/DTE switch FCC approved—Part 15 Class A Built-in surge protection - Standard Overview The Model 1012B asynchronous short range modem is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the Model 1012B operates effectively between buildings. In a point-to-point application, the Model 1012B will operate full or half duplex up to 6 miles (9.7 km). Supporting data rates to 57.6 kbps, the Model 1012B requires no AC power for operation. 600 Watts per wire of Silicon Avalanche Diode surge protection on the line side is now standard.
Description
Features Supports data rates to 57.6 kbps Supports 10 drops in a multipoint polling environment Automatic equalization Automatic gain control Transmits and receives one control signal each way Transformer isolated DCE/DTE switch FCC approved—Part 15 Class A Built-in surge protection - Standard Overview The Model 1012B asynchronous short range modem is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the Model 1012B operates effectively between buildings. In a point-to-point application, the Model 1012B will operate full or half duplex up to 6 miles (9.7 km). Supporting data rates to 57.6 kbps, the Model 1012B requires no AC power for operation. 600 Watts per wire of Silicon Avalanche Diode surge protection on the line side is now standard.

Suppliers

Company
Product
Description
Supplier Links
Carrier-Controlled Transformer Isolated Line Driver - 1012B Series - Patton Electronics Co.
Gaithersburg, MD, USA
Carrier-Controlled Transformer Isolated Line Driver
1012B Series
Carrier-Controlled Transformer Isolated Line Driver 1012B Series
Features Supports data rates to 57.6 kbps Supports 10 drops in a multipoint polling environment Automatic equalization Automatic gain control Transmits and receives one control signal each way Transformer isolated DCE/DTE switch FCC approved—Part 15 Class A Built-in surge protection - Standard Overview The Model 1012B asynchronous short range modem is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the Model 1012B operates effectively between buildings. In a point-to-point application, the Model 1012B will operate full or half duplex up to 6 miles (9.7 km). Supporting data rates to 57.6 kbps, the Model 1012B requires no AC power for operation. 600 Watts per wire of Silicon Avalanche Diode surge protection on the line side is now standard.

Features

  • Supports data rates to 57.6 kbps
  • Supports 10 drops in a multipoint polling environment
  • Automatic equalization
  • Automatic gain control
  • Transmits and receives one control signal each way
  • Transformer isolated
  • DCE/DTE switch
  • FCC approved—Part 15 Class A
  • Built-in surge protection - Standard

Overview
The Model 1012B asynchronous short range modem is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the Model 1012B operates effectively between buildings. In a point-to-point application, the Model 1012B will operate full or half duplex up to 6 miles (9.7 km). Supporting data rates to 57.6 kbps, the Model 1012B requires no AC power for operation. 600 Watts per wire of Silicon Avalanche Diode surge protection on the line side is now standard.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Line Drivers
Product Number 1012B Series
Product Name Carrier-Controlled Transformer Isolated Line Driver
Unlock Full Specs
to access all available technical data

Similar Products