Patton Electronics Co. High Speed Multipoint Line Driver 1008 Series

Description
Features Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at 1.2 kbps Transmits and Receives Data plus One Control Signal Each Way Selectable RTS/CTS Delay Operates with or without "Echo" Two Separate Impedance Settings "Carrier ON" or "RTS Controlled" FCC Approved-Part 15 Class A Silicon Avalanche Diode Surge Protection Now Standard No AC Power or Batteries Needed Overview The Model 1008 is our first multipoint short range modem to fit in an ultra-miniature DB-9 package! Compatible with the new Model 1004A, the Model 1008 supports data rates to 115.2 kbps and distances up to 9 miles (14.5 Km) on 19 AWG @ 1200 bps over one or two twisted pair. Requiring no AC power or batteries for operation, the Model 1008 allows up to 50 terminal drops in a multipoint environment. The Model 1008 passes data, plus one control signal, in each direction. Five separate configuration parameters let you custom-tailor the Model 1008 to your particular application. And surge protection is standard!
Description
Features Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at 1.2 kbps Transmits and Receives Data plus One Control Signal Each Way Selectable RTS/CTS Delay Operates with or without "Echo" Two Separate Impedance Settings "Carrier ON" or "RTS Controlled" FCC Approved-Part 15 Class A Silicon Avalanche Diode Surge Protection Now Standard No AC Power or Batteries Needed Overview The Model 1008 is our first multipoint short range modem to fit in an ultra-miniature DB-9 package! Compatible with the new Model 1004A, the Model 1008 supports data rates to 115.2 kbps and distances up to 9 miles (14.5 Km) on 19 AWG @ 1200 bps over one or two twisted pair. Requiring no AC power or batteries for operation, the Model 1008 allows up to 50 terminal drops in a multipoint environment. The Model 1008 passes data, plus one control signal, in each direction. Five separate configuration parameters let you custom-tailor the Model 1008 to your particular application. And surge protection is standard!

Suppliers

Company
Product
Description
Supplier Links
High Speed Multipoint Line Driver - 1008 Series - Patton Electronics Co.
Gaithersburg, MD, USA
High Speed Multipoint Line Driver
1008 Series
High Speed Multipoint Line Driver 1008 Series
Features Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at 1.2 kbps Transmits and Receives Data plus One Control Signal Each Way Selectable RTS/CTS Delay Operates with or without "Echo" Two Separate Impedance Settings "Carrier ON" or "RTS Controlled" FCC Approved-Part 15 Class A Silicon Avalanche Diode Surge Protection Now Standard No AC Power or Batteries Needed Overview The Model 1008 is our first multipoint short range modem to fit in an ultra-miniature DB-9 package! Compatible with the new Model 1004A, the Model 1008 supports data rates to 115.2 kbps and distances up to 9 miles (14.5 Km) on 19 AWG @ 1200 bps over one or two twisted pair. Requiring no AC power or batteries for operation, the Model 1008 allows up to 50 terminal drops in a multipoint environment. The Model 1008 passes data, plus one control signal, in each direction. Five separate configuration parameters let you custom-tailor the Model 1008 to your particular application. And surge protection is standard!

Features

  • Point-to-Point or Multipoint Operation over 2 or 4 Wires
  • Multidrop up to 50 Terminals
  • Async. Data Rates to 115.2 Kbps
  • Range to 9 Miles (14.5 Km) on 19 AWG at 1.2 kbps
  • Transmits and Receives Data plus One Control Signal Each Way
  • Selectable RTS/CTS Delay
  • Operates with or without "Echo"
  • Two Separate Impedance Settings
  • "Carrier ON" or "RTS Controlled"
  • FCC Approved-Part 15 Class A
  • Silicon Avalanche Diode Surge Protection Now Standard
  • No AC Power or Batteries Needed

Overview
The Model 1008 is our first multipoint short range modem to fit in an ultra-miniature DB-9 package! Compatible with the new Model 1004A, the Model 1008 supports data rates to 115.2 kbps and distances up to 9 miles (14.5 Km) on 19 AWG @ 1200 bps over one or two twisted pair. Requiring no AC power or batteries for operation, the Model 1008 allows up to 50 terminal drops in a multipoint environment. The Model 1008 passes data, plus one control signal, in each direction. Five separate configuration parameters let you custom-tailor the Model 1008 to your particular application. And surge protection is standard!

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Line Drivers
Product Number 1008 Series
Product Name High Speed Multipoint Line Driver
Unlock Full Specs
to access all available technical data

Similar Products