Patton Electronics Co. AC Powered Short Range Line Driver 1080A Series

Description
Features Async or Sync Operation 4-Wire Half or Full Duplex/2-Wire Half Duplex Only RS-232 Data Rates to 57.6 kbps Distances over 17 Miles (27.4 Km) Point-to-Point or Multipoint V.54 and V.52 Test Modes Automatic Equalization/Gain Control Internal, External or Received Recover Clocking in Sync. Mode Custom VLSI Noise Filter Chip Transformer Isolation/Surge Protection Anti-Streaming Timer LED Status Indicators Fully Compatible with the Model 1040 Overview The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the Model 1080A include better distances (up to 17 miles [27.4Km] on one or two unconditioned twisted pair), support for higher data rates (up to 57.6 kbps), and the addition of a built-in V.52 BER test pattern generator.Of course, the Model 1080A retains all the features that you have already come to expect: asynchronous or synchronous RS-232 operation, half duplex communication over two wires or a choice of half or full duplex communication over four wires, support for point-to-point or multipoint applications, and fully compliant V.54 test modes (local analog loop and remote digital loop). Automatic features include equalization, gain control and noise filtering (a separate filter for each data rate is built into a custom VLSI chip). To combat the many nemeses of clear data transmission, the Model 1080A includes surge protection (guards against transients), transformer isolation (eliminates ground looping) and a new anti-streaming timer (stops data streaming). The Model 1080A packs a lot of convenience into a little box: Front panel LEDs give a clear picture of link status, V.54 tests can be activated remotely or via the front panel, and the unit can be externally configured (no need to open the case). Best of all, the Model 1080A standalone is fully compatible with the Model 1080A rack card and the new self-powered Model 1040 short haul.
Description
Features Async or Sync Operation 4-Wire Half or Full Duplex/2-Wire Half Duplex Only RS-232 Data Rates to 57.6 kbps Distances over 17 Miles (27.4 Km) Point-to-Point or Multipoint V.54 and V.52 Test Modes Automatic Equalization/Gain Control Internal, External or Received Recover Clocking in Sync. Mode Custom VLSI Noise Filter Chip Transformer Isolation/Surge Protection Anti-Streaming Timer LED Status Indicators Fully Compatible with the Model 1040 Overview The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the Model 1080A include better distances (up to 17 miles [27.4Km] on one or two unconditioned twisted pair), support for higher data rates (up to 57.6 kbps), and the addition of a built-in V.52 BER test pattern generator.Of course, the Model 1080A retains all the features that you have already come to expect: asynchronous or synchronous RS-232 operation, half duplex communication over two wires or a choice of half or full duplex communication over four wires, support for point-to-point or multipoint applications, and fully compliant V.54 test modes (local analog loop and remote digital loop). Automatic features include equalization, gain control and noise filtering (a separate filter for each data rate is built into a custom VLSI chip). To combat the many nemeses of clear data transmission, the Model 1080A includes surge protection (guards against transients), transformer isolation (eliminates ground looping) and a new anti-streaming timer (stops data streaming). The Model 1080A packs a lot of convenience into a little box: Front panel LEDs give a clear picture of link status, V.54 tests can be activated remotely or via the front panel, and the unit can be externally configured (no need to open the case). Best of all, the Model 1080A standalone is fully compatible with the Model 1080A rack card and the new self-powered Model 1040 short haul.

Suppliers

Company
Product
Description
Supplier Links
AC Powered Short Range Line Driver - 1080A Series - Patton Electronics Co.
Gaithersburg, MD, USA
AC Powered Short Range Line Driver
1080A Series
AC Powered Short Range Line Driver 1080A Series
Features Async or Sync Operation 4-Wire Half or Full Duplex/2-Wire Half Duplex Only RS-232 Data Rates to 57.6 kbps Distances over 17 Miles (27.4 Km) Point-to-Point or Multipoint V.54 and V.52 Test Modes Automatic Equalization/Gain Control Internal, External or Received Recover Clocking in Sync. Mode Custom VLSI Noise Filter Chip Transformer Isolation/Surge Protection Anti-Streaming Timer LED Status Indicators Fully Compatible with the Model 1040 Overview The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the Model 1080A include better distances (up to 17 miles [27.4Km] on one or two unconditioned twisted pair), support for higher data rates (up to 57.6 kbps), and the addition of a built-in V.52 BER test pattern generator.Of course, the Model 1080A retains all the features that you have already come to expect: asynchronous or synchronous RS-232 operation, half duplex communication over two wires or a choice of half or full duplex communication over four wires, support for point-to-point or multipoint applications, and fully compliant V.54 test modes (local analog loop and remote digital loop). Automatic features include equalization, gain control and noise filtering (a separate filter for each data rate is built into a custom VLSI chip). To combat the many nemeses of clear data transmission, the Model 1080A includes surge protection (guards against transients), transformer isolation (eliminates ground looping) and a new anti-streaming timer (stops data streaming). The Model 1080A packs a lot of convenience into a little box: Front panel LEDs give a clear picture of link status, V.54 tests can be activated remotely or via the front panel, and the unit can be externally configured (no need to open the case). Best of all, the Model 1080A standalone is fully compatible with the Model 1080A rack card and the new self-powered Model 1040 short haul.

Features

  • Async or Sync Operation
  • 4-Wire Half or Full Duplex/2-Wire Half Duplex Only
  • RS-232 Data Rates to 57.6 kbps
  • Distances over 17 Miles (27.4 Km)
  • Point-to-Point or Multipoint
  • V.54 and V.52 Test Modes
  • Automatic Equalization/Gain Control
  • Internal, External or Received Recover Clocking in Sync. Mode
  • Custom VLSI Noise Filter Chip
  • Transformer Isolation/Surge Protection
  • Anti-Streaming Timer
  • LED Status Indicators
  • Fully Compatible with the Model 1040

Overview
The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the Model 1080A include better distances (up to 17 miles [27.4Km] on one or two unconditioned twisted pair), support for higher data rates (up to 57.6 kbps), and the addition of a built-in V.52 BER test pattern generator.Of course, the Model 1080A retains all the features that you have already come to expect: asynchronous or synchronous RS-232 operation, half duplex communication over two wires or a choice of half or full duplex communication over four wires, support for point-to-point or multipoint applications, and fully compliant V.54 test modes (local analog loop and remote digital loop).

Automatic features include equalization, gain control and noise filtering (a separate filter for each data rate is built into a custom VLSI chip). To combat the many nemeses of clear data transmission, the Model 1080A includes surge protection (guards against transients), transformer isolation (eliminates ground looping) and a new anti-streaming timer (stops data streaming).

The Model 1080A packs a lot of convenience into a little box: Front panel LEDs give a clear picture of link status, V.54 tests can be activated remotely or via the front panel, and the unit can be externally configured (no need to open the case). Best of all, the Model 1080A standalone is fully compatible with the Model 1080A rack card and the new self-powered Model 1040 short haul.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Line Drivers
Product Number 1080A Series
Product Name AC Powered Short Range Line Driver
Unlock Full Specs
to access all available technical data

Similar Products