Hobart Brothers, an ITW Company Datasheets for Welding Alloys

Welding alloys are used to melt and fuse pieces of metal together.
Welding Alloys: Learn more

Page: 1 2 3
Product Name Notes
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Higher than usual deposition efficiencies can be achieved with this wire. It also has a low diffusible hydrogen content...
Brand COREX® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description Offers excellent properties on many higher strength steels. Applications Single and multiple pass applications with 100% CO2 shielding gas...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description This wire has a basic slag system and is designed for use where deposit quality and properties are of...
Brand McKAY® Category Build-Up & Overlay Gas-Shielded Wires Description A premium work hardening chromium-manganese austenitic stainless steel alloy. Can be used for the build-up and joining of manganese, as well...
Brand McKAY® Category Build-Up & Overlay Gas-Shielded Wires Description Deposits a premium martensitic alloy of hard, tough H-12 tool steel composition. Excellent resistance to adhesive (metal-to-metal) wear. Proper preheat is...
Brand McKAY® Category Build-Up Electrodes Description Chrome-Mang is a premium work hardening chromium-manganese austenitic stainless steel alloy. Can be used for the build-up and joining of manganese, as well as...
Brand McKAY® Category Build-Up Flux-Cored Open-Arc Wires Description This is a low alloy steel deposit. Designed for build up on mild and low alloy steels only. Has good compressive strength...
Brand McKAY® Category Build-Up Flux-Cored Open-Arc Wires Description This is a work hardening austenitic manganese steel alloy. Designed for the build-up and joining of austenitic manganese steels only. Provides wear...
Brand McKAY® Category Build-Up Flux-Cored Open-Arc Wires Description Tube-Alloy AP-O is a premium work hardening chromium-manganese austenitic stainless steel alloy. Can be used for the build-up and joining of manganese,...
Brand McKAY® Category Build-Up Submerged Arc Metal-Cored Wires Description This is a low alloy steel deposit. Designed for build up on mild and low alloy steels only. Has good compressive...
Brand McKAY® Category Heat and Corrosion Electrodes Description Deposits a high carbon austenitic stainless steel alloy. High impact resistance and high temperature wear resistance. Often used for the final two...
Brand McKAY® Category Maintenance Electrodes Description A special stainless alloy electrode balanced for maximum strength and crack resistance. Recommended for joining dissimilar steels, and hard-to-weld steels. Can be used for...
Brand McKAY® Category Overlay Electrodes Description Deposits a high chromium carbide alloy steel. Can be used to overlay surfaces subjected to high abrasion coupled with some impact. Maintains its wear...
Brand McKAY® Category Overlay Electrodes Description Leaves and extra high chromium carbide alloy steel intended for overlay on surfaces subjected to extremely severe abrasion. It maintains its hot hardness to...
Brand McKAY® Category Overlay Flux-Cored Gas-Shielded Wires Description Leaves an extra high chromium carbide alloy steel intended for overlay on surfaces subjected to extremely severe abrasion. Applications 3 layers maximum,...
Brand McKAY® Category Overlay Flux-Cored Gas-Shielded Wires Description Used for surfacing mild and low alloy components subject to moderate abrasive wear and medium to high impact. Applications Single to 8...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description A combination of large chromium carbides and small fine columbium and alloy carbides in an austenitic eutectic matrix. Designed to resist severe...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description A premium high chromium-columbium carbide surfacing alloy. Can be used on components subjected to extremely high and low stress abrasive wear and...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description A work hardening austenitic manganese steel alloy. The high carbon and manganese content allows for a fully austenitic first layer on carbon...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description Deposits a chromium-carbide surfacing alloy. Used on components subject to severe abrasive wear and heavy impact. Applications 3 layers maximum, DCEP Industries...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description Deposits a premium martensitic alloy of hard, tough H-12 tool steel composition. Excellent resistance to adhesive (metal-to-metal) wear. Proper preheat is required...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description Deposits a premium martensitic alloy steel, Excellent resistance to metal-to-metal wear and impact makes it a versatile overlay alloy. Applications 3 layers...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description Leaves and extra high chromium carbide alloy steel intended for overlay on surfaces subjected to extremely severe abrasion. It maintains its hot...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description Self-shielded, flux-cored wire that leaves an premium martensitic H-12 tool steel deposit. Excellent metal-to-metal wear resistance. Maintains hardness up to 1000C. Applications...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description The deposit is a medium alloy carbide steel. Designed primarily for the automatic rebuilding of dredge pump shells Applications Single to five...
Brand McKAY® Category Overlay Flux-Cored Open-Arc Wires Description This martensitic alloy steel deposit contains a high volume fraction of titanium carbides. It is good for resisting high stress abrasive wear.
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description A modified 420 stainless steel composition. Good resistance to cracking and corrosion encountered by steel mill rolls Applications Single or multiple...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description A modified stainless steel composition. Provides good metal-to-metal wear, corrosion, and the ultimate resistance to thermal fatigue fire cracking frequently encountered...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description A premium martensitic stainless alloy offering good resistance to metal-to-metal wear, corrosion and thermal fatigue. Applications Single or multiple pass, DCEP...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Deposits a premium martensitic alloy of hard, tough H-12 tool steel composition. Excellent resistance to adhesive (metal-to-metal) wear. Proper preheat is...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Deposits a premium martensitic alloy steel, Excellent resistance to metal-to-metal wear and impact makes it a versatile overlay alloy. Applications 3...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Low alloy medium hardness martensitic deposit. Used where maximum abrasion resistance and machinable deposit are required. Applications 4 layers maximum, DCEP...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Modified stainless steel composition. Good resistance to metal-to-metal wear, corrosion and thermal fatigue fire cracking. Applications Single to 8 layers maximum,...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Offers higher hardness than standard 420 stainless steels resulting in longer life where thermal fatigue is not the prime consideration. Applications...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Premium chromium-molybdenum steel composition. Used for the build up or overlay for steel mill roll applications. Applications Single and multiple pass,...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Premium modified high carbon martensitic stainless steel with higher hardness than 420. Used for applications where higher impact toughness is required...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Sound, tough, build up alloy for steel mill con-cast rolls. Applications Single and multiple pass, DCEP Industries Continuous Caster Rolls, Table...
Brand McKAY® Category Overlay Submerged Arc Metal-Cored Wires Description Used for steel mill roll build up Applications Single and multiple pass, DCEP Industries Continuous Caster Rolls, Table Rolls AWS No...
Brand McKAY® Category Special Alloy Maintenance Wire Description A special stainless alloy balanced for maximum strength and crack resistance. Recommended for joining dissimilar-similar steels, and hard to weld metals. Applications...
Brand McKAY® Category Stainless Flux-Cored, Gas-Shielded Wires, All Position Description A low carbon martensitic stainless steel that can be used for joining Type CA-6NM and 420 stainless steels. Provides better...
Brand McKAY® Category Stainless Flux-Cored, Gas-Shielded Wires, All Position Description An austenitic stainless steel deposit with low carbon used for joining Types 316, 316L, CF-8M, and CF-3M. Applications Single and...
Brand McKAY® Category Stainless Flux-Cored, Gas-Shielded Wires, All Position Description Can be used for joining common austenitic stainless steels, overlaying carbon steel and low alloy steels, as well as joining...
Brand McKAY® Category Stainless Flux-Cored, Gas-Shielded Wires, All Position Description For the joining of common austenitic stainless steels such as types 304, 304L, 321, CF-8, and CF-3. Provides good resistance...
Brand McKAY® Category Stainless Flux-Cored, Open-Arc Wires, Flat and Horizontal Description Can be used for joining common austenitic stainless steels, overlaying carbon steel and low alloy steels, as well as...
Brand McKAY® Category Stainless Flux-Cored, Open-Arc Wires, Flat and Horizontal Description For the joining of common austenitic stainless steels such as types 304, 304L, 321, CF-8, and CF-3. Provides good...
Brand McKAY® Category Stainless Metal-Cored, Gas-Shielded Wires, Flat and Horizontal Description An austenitic stainless steel deposit with low carbon used for joining Types 316, and 316L. Applications Single and multiple...
Brand McKAY® Category Stainless Metal-Cored, Gas-Shielded Wires, Flat and Horizontal Description Can be used for joining common austenitic stainless steels, overlaying carbon steel and low alloy steels, as well as...
Brand McKAY® Category Stainless Metal-Cored, Gas-Shielded Wires, Flat and Horizontal Description For the joining of common austenitic stainless steels such as types 304, 304L, and 321. Provides good resistance to...
Brand McKAY® Category Stainless Steel Electrodes Description A high alloy core wire that is low in carbon to reduce susceptibility to sensitization during high temperature service. Ideal for the out-of-position...
Brand McKAY® Category Stainless Steel Electrodes Description Designed for joining 316 type austenitic steels of low or medium carbon content. Great for applications where the majority of your work is...
Brand McKAY® Category Stainless Steel Electrodes Description Great for applications where the majority of work is out-of-position. Offers outstanding performance for welding 18 Cr-8 Ni steels. It utilizes a fully...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description This wire has a basic slag system and is designed for use where deposit quality and properties are of...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-81A1, with the exception that this wire is an all position wire. Applications Single and multiple pass applications...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire is designed for welding of 5% chrome -.5% moly steels which are used in high temperature and high...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description TM-811W is designed to color match on weathering steels such as ASTM A242, A588, and A709 grade 50W steels. Applications...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description Excellent for high tensile strength and low temperature impact properties that are needed. The basic slag formulation also ensure...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description For the welding of quenched and tempered low alloy grades of steels. Excellent impact values at low temperatures along...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description Same applications as TM-111K3, except this wire has a basic slag system designed to give low diffusible hydrogen in...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description This product can be used for the repair of manganese-moly castings, or components that must undergo post weld heat...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description This wire is used in the welding of 2 1/4% Cr and 1% Mo steels such as are found...
Brand TRI-MARK® Category Submerged Arc Low Alloy Wire Description A low composite metal-cored electrode for submerged arc welding of similar applications as the solid wire classification EF3. This wire provides...
Brand TRI-MARK® Category Submerged Arc Low Alloy Wire Description A metal cored electrode for submerged arc welding where 80,000 PSI tensile strength and low temperature toughness are required in the...
Brand TRI-MARK® Category Submerged Arc Low Alloy Wire Description Designed to deposit 1-1/4% chromium, 1/2% molybdenum weld metal when used with appropriate submerged arc welding fluxes. This weld deposit can...

<< Prev