S614543-008 -- OVERLAY SUBMERGED ARC METAL-CORED WIRES
Hobart Brothers, an ITW Company
Overlay Submerged Arc Metal-Cored Wires
S614543-008
Description
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
Modified stainless steel composition. Good resistance to metal-to-metal wear, corrosion and thermal fatigue fire cracking.
Applications
Single to 8 layers maximum, DCEP
Industries
Continuous Caster Rolls
AWS
No AWS Classification
-
Hobart Brothers, an ITW Company
Description
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
Modified stainless steel composition. Good resistance to metal-to-metal wear, corrosion and thermal fatigue fire cracking.
Applications
Single to 8 layers maximum, DCEP
Industries
Continuous Caster Rolls
AWS
No AWS Classification
Suppliers
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
Modified stainless steel composition. Good resistance to metal-to-metal wear, corrosion and thermal fatigue fire cracking.
Applications
Single to 8 layers maximum, DCEP
Industries
Continuous Caster Rolls
AWS
No AWS Classification
| Brand | McKAY® |
| Category | Overlay Submerged Arc Metal-Cored Wires |
| Description | Modified stainless steel composition. Good resistance to metal-to-metal wear, corrosion and thermal fatigue fire cracking. |
| Applications | Single to 8 layers maximum, DCEP |
| Industries | Continuous Caster Rolls |
| AWS | No AWS Classification |
Supplier's Site
Technical Specifications
|
Product Category
|
Filler Alloys and Consumables |
|
Product Number
|
S614543-008 |
|
Product Name
|
Overlay Submerged Arc Metal-Cored Wires |
|
Joining Process / Product Form
|
Hollow wire or metal cored filler
|
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Joining Process / Product Form
Braze or solder in the form of a paste.
View Details
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0394 inch (1 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
Joining Process / Product Form
Braze or solder in the form of a paste.
View Details
Lucas Milhaupt Global Brazing Solutions
Applications / Materials Joined
Ferrous and Non-ferrous Alloys
Joining Process / Product Form
Braze or solder in the form of a paste.
Melting Range
1600 to 2000 F (871 to 1093 C)
View Details