S605819-029 -- OVERLAY FLUX-CORED OPEN-ARC WIRES
Hobart Brothers, an ITW Company
Overlay Flux-Cored Open-Arc Wires
S605819-029
Description
Brand
McKAY®
Category
Overlay Flux-Cored Open-Arc Wires
Description
Deposits a premium martensitic alloy of hard, tough H-12 tool steel composition. Excellent resistance to adhesive (metal-to-metal) wear. Proper preheat is required for crack free deposits.
Applications
3 layers maximum, DCEP
Industries
Coupling Boxes, Dragline Chain, Kiln Trunnions, Mill Guides, Spindles, Wobbler Ends
AWS
No AWS Classification
-
Hobart Brothers, an ITW Company
Description
Brand
McKAY®
Category
Overlay Flux-Cored Open-Arc Wires
Description
Deposits a premium martensitic alloy of hard, tough H-12 tool steel composition. Excellent resistance to adhesive (metal-to-metal) wear. Proper preheat is required for crack free deposits.
Applications
3 layers maximum, DCEP
Industries
Coupling Boxes, Dragline Chain, Kiln Trunnions, Mill Guides, Spindles, Wobbler Ends
AWS
No AWS Classification
Suppliers
Brand
McKAY®
Category
Overlay Flux-Cored Open-Arc Wires
Description
Deposits a premium martensitic alloy of hard, tough H-12 tool steel composition. Excellent resistance to adhesive (metal-to-metal) wear. Proper preheat is required for crack free deposits.
Applications
3 layers maximum, DCEP
Industries
Coupling Boxes, Dragline Chain, Kiln Trunnions, Mill Guides, Spindles, Wobbler Ends
AWS
No AWS Classification
| Brand | McKAY® |
| Category | Overlay Flux-Cored Open-Arc Wires |
| Description | Deposits a premium martensitic alloy of hard, tough H-12 tool steel composition. Excellent resistance to adhesive (metal-to-metal) wear. Proper preheat is required for crack free deposits. |
| Applications | 3 layers maximum, DCEP |
| Industries | Coupling Boxes, Dragline Chain, Kiln Trunnions, Mill Guides, Spindles, Wobbler Ends |
| AWS | No AWS Classification |
Supplier's Site
Technical Specifications
|
Product Category
|
Filler Alloys and Consumables |
|
Product Number
|
S605819-029 |
|
Product Name
|
Overlay Flux-Cored Open-Arc Wires |
|
Joining Process / Product Form
|
Flux Cored Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Joining Process / Product Form
Flux Cored Wire
Fluxes & Cleaners
Soldering Flux / Rosin
View Details
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0591 inch (1.5 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
Joining Process / Product Form
Braze or solder in the form of a paste.
Solder Alloy
Lead Free
View Details
Applications / Materials Joined
Die Inserts And Electrode Facings
Joining Process / Product Form
Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition
Tungsten With Copper Or Silver
View Details