S614243-066 -- OVERLAY SUBMERGED ARC METAL-CORED WIRES
Hobart Brothers, an ITW Company
Overlay Submerged Arc Metal-Cored Wires
S614243-066
Description
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
Deposits a premium martensitic alloy steel, Excellent resistance to metal-to-metal wear and impact makes it a versatile overlay alloy.
Applications
3 layers maximum, DCEP
Industries
Carbon Steel Rolls, Crane Wheels, Dragline Chain, Frogs and Switch Points, Idlers, Steel Shafts
AWS
No AWS Classification
-
Hobart Brothers, an ITW Company
Description
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
Deposits a premium martensitic alloy steel, Excellent resistance to metal-to-metal wear and impact makes it a versatile overlay alloy.
Applications
3 layers maximum, DCEP
Industries
Carbon Steel Rolls, Crane Wheels, Dragline Chain, Frogs and Switch Points, Idlers, Steel Shafts
AWS
No AWS Classification
Suppliers
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
Deposits a premium martensitic alloy steel, Excellent resistance to metal-to-metal wear and impact makes it a versatile overlay alloy.
Applications
3 layers maximum, DCEP
Industries
Carbon Steel Rolls, Crane Wheels, Dragline Chain, Frogs and Switch Points, Idlers, Steel Shafts
AWS
No AWS Classification
| Brand | McKAY® |
| Category | Overlay Submerged Arc Metal-Cored Wires |
| Description | Deposits a premium martensitic alloy steel, Excellent resistance to metal-to-metal wear and impact makes it a versatile overlay alloy. |
| Applications | 3 layers maximum, DCEP |
| Industries | Carbon Steel Rolls, Crane Wheels, Dragline Chain, Frogs and Switch Points, Idlers, Steel Shafts |
| AWS | No AWS Classification |
Supplier's Site
Technical Specifications
|
Product Category
|
Filler Alloys and Consumables |
|
Product Number
|
S614243-066 |
|
Product Name
|
Overlay Submerged Arc Metal-Cored Wires |
|
Joining Process / Product Form
|
Hollow wire or metal cored filler
|
Unlock Full Specs
to access all available technical data
Similar Products
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0276 inch (0.7000 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Fluxes & Cleaners
Soldering Flux / Rosin; Halide Free
Approvals / Conformance
J-STD-004, J-STD-005
View Details
Applications / Materials Joined
Die Inserts And Electrode Facings
Joining Process / Product Form
Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition
Tungsten With Copper Or Silver
View Details