S614329-062 -- OVERLAY SUBMERGED ARC METAL-CORED WIRES
Hobart Brothers, an ITW Company
Overlay Submerged Arc Metal-Cored Wires
S614329-062
Description
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
Low alloy medium hardness martensitic deposit. Used where maximum abrasion resistance and machinable deposit are required.
Applications
4 layers maximum, DCEP
Industries
Crane Wheels, Tractor Idlers and Rollers.
AWS
No AWS Classification
-
Hobart Brothers, an ITW Company
Description
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
Low alloy medium hardness martensitic deposit. Used where maximum abrasion resistance and machinable deposit are required.
Applications
4 layers maximum, DCEP
Industries
Crane Wheels, Tractor Idlers and Rollers.
AWS
No AWS Classification
Suppliers
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
Low alloy medium hardness martensitic deposit. Used where maximum abrasion resistance and machinable deposit are required.
Applications
4 layers maximum, DCEP
Industries
Crane Wheels, Tractor Idlers and Rollers.
AWS
No AWS Classification
| Brand | McKAY® |
| Category | Overlay Submerged Arc Metal-Cored Wires |
| Description | Low alloy medium hardness martensitic deposit. Used where maximum abrasion resistance and machinable deposit are required. |
| Applications | 4 layers maximum, DCEP |
| Industries | Crane Wheels, Tractor Idlers and Rollers. |
| AWS | No AWS Classification |
Supplier's Site
Technical Specifications
|
Product Category
|
Filler Alloys and Consumables |
|
Product Number
|
S614329-062 |
|
Product Name
|
Overlay Submerged Arc Metal-Cored Wires |
|
Joining Process / Product Form
|
Hollow wire or metal cored filler
|
Unlock Full Specs
to access all available technical data
Similar Products
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0197 inch (0.5000 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Joining Process / Product Form
Braze or solder in the form of a paste.
Fluxes & Cleaners
Soldering Flux / Rosin
View Details
Applications / Materials Joined
Die Inserts And Electrode Facings
Joining Process / Product Form
Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition
Tungsten With Copper Or Silver
View Details