S618029-466 -- OVERLAY SUBMERGED ARC METAL-CORED WIRES
Hobart Brothers, an ITW Company
Overlay Submerged Arc Metal-Cored Wires
S618029-466
Description
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
A premium martensitic stainless alloy offering good resistance to metal-to-metal wear, corrosion and thermal fatigue.
Applications
Single or multiple pass, DCEP
Industries
Continuous Caster Rolls
AWS
No AWS Classification
-
Hobart Brothers, an ITW Company
Description
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
A premium martensitic stainless alloy offering good resistance to metal-to-metal wear, corrosion and thermal fatigue.
Applications
Single or multiple pass, DCEP
Industries
Continuous Caster Rolls
AWS
No AWS Classification
Suppliers
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
A premium martensitic stainless alloy offering good resistance to metal-to-metal wear, corrosion and thermal fatigue.
Applications
Single or multiple pass, DCEP
Industries
Continuous Caster Rolls
AWS
No AWS Classification
| Brand | McKAY® |
| Category | Overlay Submerged Arc Metal-Cored Wires |
| Description | A premium martensitic stainless alloy offering good resistance to metal-to-metal wear, corrosion and thermal fatigue. |
| Applications | Single or multiple pass, DCEP |
| Industries | Continuous Caster Rolls |
| AWS | No AWS Classification |
Supplier's Site
Technical Specifications
|
Product Category
|
Filler Alloys and Consumables |
|
Product Number
|
S618029-466 |
|
Product Name
|
Overlay Submerged Arc Metal-Cored Wires |
|
Joining Process / Product Form
|
Hollow wire or metal cored filler
|
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Joining Process / Product Form
Braze or solder in the form of a paste.
View Details
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0197 inch (0.5000 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
Joining Process / Product Form
Solid wire or rod
Diameter / Thickness
1.00E-3 to 0.2500 inch (0.0254 to 6.35 mm)
Nominal Composition
52In/48Sn, 58Bi/42Sn, 97In/3Ag, 80In/15Pb/5Ag, 100In, 70Sn/18Pb/12In, 70In/30Pb
View Details
Applications / Materials Joined
Die Inserts And Electrode Facings
Joining Process / Product Form
Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition
Tungsten With Copper Or Silver
View Details