Hobart Brothers, an ITW Company Datasheets for Filler Alloys and Consumables
Filler metal alloys and consumables used in welding, brazing or soldering include items in rod sheet, wire spool, coated stick, weld stud, powder, preform or paste forms.
Filler Alloys and Consumables: Learn more
| Product Name | Notes |
|---|---|
| Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description It's stiff arc assures users that this wire has excellent penetration levels when used in all positions. Designed for carbon... | |
| Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description Vision AP 70 is a new generation, premium all position gas shielded flux cored wire designed to have extra low... | |
| Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Flux-Cor 2 has been designed for the welding of carbon steels as well as some higher strength steels. It... | |
| Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description FLUX-COR 7 is an E70T-1 wire that has a higher level of de-oxidizing elements to handle mill scale, rust... | |
| Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Higher deoxidization elements allow this metal cored wire to have more tolerance for mill scale welding applications Applications Single... | |
| Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Revolutionary new metal-cored wire designed to provide maximum performance in automated and robotic applications. Excellent feedability, arc starting, bead... | |
| Brand COREX® Category Self-Shielded Wires, Carbon Steel, All Position Description All position self-shielded tubular wires for many different applications where the use of shielded wires is not practical. Very little... | |
| Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, All Position Description All position wire for both CO2 and mixed gas. For mild and low alloy steel applications. Applications Single and multiple... | |
| Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, All Position Description Formulated to allow excellent impact values at lower temperatures. All position wire with low hydrogen levels. Applications Single and multiple... | |
| Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Edge is a metal-cored wire with fewer silicon islands than other metal-cored wires. On clean material, weld bead toe... | |
| Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Flat and horizontal position wire designed for Argon/CO2 mixtures and 100% CO2 . Substantially reduces worm tracking when welding... | |
| Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Higher deoxidization elements allow this metal cored wire to have more tolerance for mill scale welding applications Applications Single... | |
| Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Metal-cored gas-shielded wire combining the high deposition rates of a flux-cored wire with the high efficiencies of a solid... | |
| Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description RXR is an E70T-1 wire that has a higher level of de-oxidizing elements to handle mill scale, rust and... | |
| Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description This wire has low smoke, spatter and excellent operator appeal For mild and some low alloy steels. Applications Single... | |
| Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description For the welding of medium carbon and low alloy steels. Excellent impact values at low temperature. Applications Single and multiple... | |
| Brand HOBART® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description Primarily used in the welding of T-1, A514, A517, HY-100, and similar quenched and tempered high strength and low... | |
| Brand HOBART® Category Gas-Shielded Wires, Low Alloy Description Developed for the welding of nickel-molybdenum steels such as 1/2 Ni/1/4 Mo, 1 Ni/1/4 Mo, and 1 1/2 Ni/1/4 Mo. Can also... | |
| Brand HOBART® Category Low Alloy Electrodes Description A high quality electrode for high tensile steels and manganese-molybdenum steels. The coating is specially formulated to resist moisture pick-up under conditions of... | |
| Brand HOBART® Category Low Alloy Electrodes Description A high quality electrode for high tensile steels where welds of 120,000 psi tensile strengths are required. The coating is specifically formulated to... | |
| Brand HOBART® Category Low Alloy Electrodes Description An excellent all-position, cellulosic mild steel electrode needed for a strong, dependable , X-ray quality weld. It delivers the arc stability and drive... | |
| Brand HOBART® Category Low Alloy Electrodes Description An excellent all-position, cellulosic mild steel electrode that delivers the arc stability and drive you need for the best penetration possible. Quit to... | |
| Brand HOBART® Category Low Alloy Electrodes Description Designed for applications of 2% nickel deposits, and the welding of nickel bearing steels for low temperature applications where toughness of the weld... | |
| Brand HOBART® Category Low Alloy Electrodes Description Designed for joining creep-resistant, high chromium (9% Cr) alloys of similar composition. Its iron powder low hydrogen coating reduces moisture pick-up and helps... | |
| Brand HOBART® Category Low Alloy Electrodes Description Designed for joining creep-resistant, high chromium (9% Cr-1% Mo-V) alloys of similar composition. This electrode is the best choice when service conditions are... | |
| Brand HOBART® Category Low Alloy Electrodes Description Designed for welding high-yield strength pipe out-of-position applications for use in harsh artic and/or desert environments. Meets the requirements of AWS 5.5 low... | |
| Brand HOBART® Category Low Alloy Electrodes Description Designed to provide improved weld quality bead appearance and operator appeal over other electrodes of the same class when welding on water wall... | |
| Brand HOBART® Category Low Alloy Electrodes Description Excellent for low temperature applications requiring tensile strengths greater than 80,000 psi and for welding 2% to 4% nickel steels. Featuring a special... | |
| Brand HOBART® Category Low Alloy Electrodes Description For welding high strength, low alloy steels in the 100,000 psi tensile strength range. Ideal for conditions of high heat and humidity due... | |
| Brand HOBART® Category Low Alloy Electrodes Description Iron powder low hydrogen covered electrode designed for the welding of 5% Cr, 1/2% Mo steels and other chromium-molybdenum steels in service conditions... | |
| Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and... | |
| Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for use in Military applications which requires weld joints with 100,000 psi minimum tensile strength. Provides excellent puddle control with... | |
| Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode for welding high strength piping where cracking is a problem. Provides excellent notch toughness, 20 ft●lbs. minimum at 100◦F. Coating is... | |
| Brand HOBART® Category Low Alloy Electrodes Description Outstanding welding electrode for higher strength piping, castings and forgings. The coating is specially formulated to resist moisture pick-up under conditions of high... | |
| Brand HOBART® Category Low Alloy Electrodes Description Outstanding welding electrode for higher strength steels with tensile strengths greater than 80,000 pounds. The coating is specially formulated to resist moisture pick-up... | |
| Brand HOBART® Category Low Alloy Electrodes Description Outstanding welding electrode for welding higher strength steels with tensile strength in excess of 90,000 psi. Coating is specifically formulated to resist moisture... | |
| Brand HOBART® Category Low Alloy Electrodes Description Outstanding welding electrode for welding the 0.50% Molybdenum steel and other low alloy steels. The coating is specially formulated to resist moisture pick-up... | |
| Brand HOBART® Category Low Alloy Electrodes Description Outstanding welding electrode formulated specially for use in the repair of boiler tubes. Welds made on new to old, or old to new,... | |
| Brand HOBART® Category Low Alloy Electrodes Description Specifically designed for use in the repair of water wall tube panels in the power plant industry. The wide forgiving amperage range allows... | |
| Brand HOBART® Category Low Hydrogen Electrodes Description Designed to provide improved deposition rates, bead appearance and operator appeal over other electrodes of the same class when welding in low-temperature environments... | |
| Brand HOBART® Category Low Hydrogen Electrodes Description Good general purpose low hydrogen electrode. Easy to use in all welding positions, with excellent arc stability, low spatter levels, and easy slag... | |
| Brand HOBART® Category Low Hydrogen Electrodes Description When looking for excellence in skip or tack welds this is the product. Designed for AC power sources, will work exceptionally well on... | |
| Brand HOBART® Category Mild Steel Electrodes Description A engineered E7024 electrode designed to provide the user with outstanding "best of class" features in several important areas. Engineered with a slag... | |
| Brand HOBART® Category Mild Steel Electrodes Description An all-position, cellulosic electrode that delivers the ultimate in operator appeal. Not only will you get a smooth, stable arc that is easy... | |
| Brand HOBART® Category Mild Steel Electrodes Description An excellent high-speed electrode for fillet welds. It is exceptionally fast when used down hand in properly designed weld joints or in horizontal... | |
| Brand HOBART® Category Mild Steel Electrodes Description Cellulosic electrode with penetrating characteristics designed to handle coated steels. Used primarily with AC power sources but can be used with DC currents. | |
| Brand HOBART® Category Mild Steel Electrodes Description Designed for welding roof decking to support beams and other similar applications where burn-through spot welds with full penetration are required. Also designed... | |
| Brand HOBART® Category Mild Steel Electrodes Description Designed to provide outstanding arc stability, penetration, and wash-in for use on the following API 5L steels: Grade A,B, X-42, X-46, X-52, X-56... | |
| Brand HOBART® Category Mild Steel Electrodes Description Fast freeze characteristics make this the perfect choice for welding applications that have poor fit-up conditions. Produces a very stable arc with good... | |
| Brand HOBART® Category Mild Steel Electrodes Description General purpose 6012 class electrode offering excellent gap bridging characteristics, especially for applications with poor fit-up. Has a good, stable arc, operates at... | |
| Brand HOBART® Category Mild Steel Electrodes Description Quick-starting, cellulosic mild steel electrode that provides you with outstanding arc stability, penetration and wash-in. Ideal for welding in all positions and produces... | |
| Brand HOBART® Category Mild Steel Electrodes Description The versatility and the fast-freeze characteristics of this product make it a favorite among welders, especially when the welding application shows signs of... | |
| Brand HOBART® Category Mild Steel Electrodes Description Versatile, all-position electrode that has a rutile base with an iron powder addition that increases welder-appeal with outstanding deposition rate and travel speed. | |
| Brand HOBART® Category Overlay Flux-Cored Gas-Shielded Wires Description Three layer hardness levels of 55-60 Rc make this product an excellent choice for moderate impact and abrasion conditions. Applications Single or... | |
| Brand HOBART® Category Self-Shielded Wires, Carbon Steel, All Position Description For those applications requiring all position capability with low temperature impacts. Designed for use outside. Applications Single or multiple pass... | |
| Brand HOBART® Category Self-Shielded Wires, Carbon Steel, All Position Description Higher deoxidizing elements make this an excellent choice for welds on coated materials. It's soft arc makes this a good... | |
| Brand HOBART® Category Self-Shielded Wires, Carbon Steel, All Position Description This wire is used for almost any general purpose welding application and in any position. Works well on coated steels. | |
| Brand HOBART® Category Self-Shielded Wires, Carbon Steel, Flat and Horizontal Description For applications that require a self shielded high deposition wire with low temperature impact toughness. Designed for use outside. | |
| Brand HOBART® Category Self-Shielded Wires, Carbon Steel, Flat and Horizontal Description Self-shielding tubular wire designed for high deposition rates. Used for mild steel applications. Applications Single or multiple pass applications,... | |
| Brand HOBART® Category Self-Shielded Wires, Carbon Steel, Flat and Horizontal Description Straight polarity self-shielded tubular wire. Low spatter and easy slag removal for carbon steels. Applications Single or multiple pass... | |
| Brand HOBART® Category Self-Shielded Wires, Low Alloy, All Position Description Designed for use on X70 pipe as well as structural steel and general fabrication applications. Designed for applications requiring high... | |
| Brand HOBART® Category Self-Shielded Wires, Low Alloy, All Position Description Designed for use on X80 pipe, as well as structural steel and general fabrication applications. Excellent for applications requiring high... | |
| Brand HOBART® Category Self-Shielded Wires, Low Alloy, All Position Description Good for variety of structural steel and general fabrication applications. Designed for applications requiring high impact toughness at low temperatures. | |
| Brand HOBART® Category Stainless Metal-Cored, Gas-Shielded Wires, Flat and Horizontal Description Stainless metal cored wire designed for welding of 409 where corrosion, erosion, and abrasion at elevated temperatures is required. | |
| Brand HOBART® Category Stainless Metal-Cored, Gas-Shielded Wires, Flat and Horizontal Description Stainless metal cored wire designed for welding of 439 where corrosion, erosion, and abrasion at elevated temperatures is required. | |
| Brand McKAY® Category Build-Up & Overlay Gas-Shielded Wires Description This is a low alloy steel deposit. Designed for build up on mild and low alloy steels only. Has good compressive... | |
| Brand McKAY® Category Mild Steel Electrodes Description A high-speed production electrode of the iron powder or contact type. Offers optimum arc stability along with smoothness of deposit and ease of... | |
| Brand McKAY® Category Mild Steel Electrodes Description A high-speed, general purpose iron powder electrodes. Has an extremely stable arc and offers a greater range of usability than an E7024 electrode. | |
| Brand McKAY® Category Mild Steel Electrodes Description An all-purpose electrode that can be used with either AC or DC operation. Originally developed for light gage metal, it offers sufficient penetration... | |
| Brand McKAY® Category Mild Steel Electrodes Description Superior arc drive (penetration), light slag, excellent wash are characteristics of this cellulosic electrode. Produces X-ray quality welds and is particularly outstanding when... | |
| Brand McKAY® Category Mild Steel Electrodes Description This is an cellulosic electrode and is the AC counterpart of the 6010PM. Excellent welding characteristics, producing a smooth arc that provides deep... | |
| Brand McKAY® Category Overlay Electrodes Description Designed for overlay of mild and low alloy steels, providing moderate abrasion and impact and excellent metal-to-metal wear resistance. Applications DCEN, AC Industries Coupling... | |
| Brand McKAY® Category Overlay Flux-Cored Gas-Shielded Wires Description A gas-shielded, metal cored wire that deposits a martensitic alloy steel. Designed for use as an overlay for carbon and low alloy... | |
| Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description The stiff arc action of this wire enhances the deep penetration for out of position welding. Designed for use welding... | |
| Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Has fewer silicon islands than other metal cored wires. Will save time and money as clean up is minimal... | |
| Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Higher deoxidization elements allow this metal cored wire to have more tolerance for mill scale welding applications Applications Single... | |
| Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Premier 70 is an E70T-1 electrode designed to weld through Nippe Ceramo type of primers resulting in a sound... | |
| Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Revolutionary new metal-cored wire designed to provide maximum performance in automated and robotic applications. Excellent feedability, arc starting, bead... | |
| Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description RX7 is an E70T-1 wire that has a higher level of de-oxidizing elements to handle mill scale, rust and... | |
| Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description TM-72 has been designed for the welding of carbon steels as well as some higher strength steels. It also... | |
| Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description TM-73 has a very high amount of de-oxidizing elements to handle moderately mill scale, rust and other foreign contaminants... | |
| Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire is designed for welding of modified Grade 91 steels which are used in high temperature and high pressure... | |
| Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire minimizes the crack sensitivity in quench and tempered low alloy steels such as ASTM A514. Excellent impact properties... | |
| Brand TRI-MARK® Category Self-Shielded Wires, Carbon Steel, All Position Description All position self-shielded tubular wires for many different applications where the use of shielded wires is not practical. Very little... | |
| Brand TRI-MARK® Category Self-Shielded Wires, Carbon Steel, All Position Description Designed for thin gauge carbon or galvanized steels. Straight polarity self-shielded wire with excellent operator appeal. Applications Single pass applications... | |
| Brand TRI-MARK® Category Self-Shielded Wires, Carbon Steel, Flat and Horizontal Description Self-shielding tubular wire designed for high deposition rates. Used for mild steel applications. Applications Single or multiple pass applications,... |
| Next >> |