Hobart Brothers, an ITW Company Datasheets for Welding Alloys

Welding alloys are used to melt and fuse pieces of metal together.
Welding Alloys: Learn more

Page: 1 2 3
Product Name Notes
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description Can be used on carbon steels and some higher strength steels where the properties of a E71T-1 are sufficient. All...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description For the welding of carbon steels where impact toughness and specific tensile ranges are necessary. Low spatter and low fume...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description Same as VERTI-COR 72, with the exception that this wire is designed for Argon/CO2 mixed gas Applications Single or Multiple...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Has fewer silicon islands than other metal cored wires. Will save time and money as clean up is minimal...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description With fume generation rates comparable to solid wire, the METAL-COR 6L gives the higher deposition rates of a metal...
Brand COREX® Category Gas-Shielded Wires, Low Alloy, All Position Description Combines tensile strength with excellent impact values at low temperatures. Applications Single and multiple pass applications with 100% CO2 shielding...
Brand COREX® Category Gas-Shielded Wires, Low Alloy, All Position Description Used in most applications where low temperature notch toughness is requires. Can be used on weathering types of steel where...
Brand COREX® Category Gas-Shielded Wires, Low Alloy, All Position Description VERTI-COR 81Ni2 is especially suited for those fine grained steels where low temperature CVN toughness is needed. Ideal for welding...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, All Position Description Formulated to allow excellent impact values at lower temperatures. All position wire with low hydrogen levels. Applications Single and multiple...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Edge is a metal-cored wire with fewer silicon islands than other metal-cored wires. On clean material, weld bead toe...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description This is a premium gas shielded wire designed to have extra low smoke emission levels. ULTIMET 716 provides high...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description All position gas shielding flux-cored wire designed for welding of high strength steels such as A514, A710, EQ56, and similar...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description All position gas shielding flux-cored wire designed for welding of offshore jack up rigs and high strength steels such as...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description All position wire designed for 100% CO2 gas. For mild and low alloy steel applications. Applications Single and multiple pass...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description FabCO 803 is especially suited for those fine grained steels where low temperature CVN toughness is needed. Ideal for welding...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire deposits a chemistry similar to that found in 1 1/4 Cr and 1/2 Mo steels. It is used...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire is used in the welding of 2 1/4% Cr and 1% Mo steels such as are found in...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire minimizes the crack sensitivity in quench and tempered low alloy steels such as ASTM A514. Excellent impact properties...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire minimizes the crack sensitivity in quench and tempered low alloy steels such as ASTM A514. Applications Single and...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy Description A 110,000 psi tensile, high performance metal cored wire for use with high strength, low alloy steels such as ASTM 514, HY-100...
Brand HOBART® Category Mild and Low Alloy, Copper-Coating Description A copper-coated, mild steel solid welding wire that is formulated with a high deoxidizer content to provide excellent welding performance with...
Brand HOBART® Category Mild and Low Alloy, Copper-Coating Description A high-strength, copper-coated, mild steel solid wire that provides X-ray quality welds when used on carbon and low alloy steels. Produces...
Brand HOBART® Category Mild and Low Alloy, Copper-Coating Description A mild steel, copper-coated solid wire formulated with silicon and manganese deoxidizers to provide high quality welds with virtually no porosity...
Brand HOBART® Category Mild and Low Alloy, Copper-Coating Description Higher deoxidizers allow this product to be used in applications that may have light rust or mill scale. Applications Single or...
Brand HOBART® Category Mild and Low Alloy, Copper-Coating Description Solid wire great for general fabrications operations using CO2 or Argon rich shielding gases Applications Single or multiple pass 75 Argon/25...
Brand HOBART® Category Mild and Low Alloy, Copperless Description A premium copperless solid wire with a wire chemistry that includes the addition of 1/2% molybdenum to provide increase strength for...
Brand HOBART® Category Mild and Low Alloy, Copperless Description A premium copperless, mild steel solid wire, formulated to provide high quality welds and trouble-free performance in heavy duty, high-speed, spray-transfer...
Brand HOBART® Category Mild and Low Alloy, Copperless Description A premium copperless, mild steel solid wire, with silicon and manganese levels suitable for general purpose welding over clean to light...
Brand McKAY® Category Build-Up Electrodes Description A heat treatable alloy steel suited for the build-up of carbon and low alloy steels only. High compressive strength makes it an excellent base...
Brand McKAY® Category Build-Up Electrodes Description This is a work hardening austenitic Manganese steel alloy. Designed for the build-up and joining of austenitic Manganese steels only. Provides wear resistance under...
Brand McKAY® Category Cast Iron Electrodes Description Cast-Alloy 60 can offer stronger and more ductile deposits over a straight nickel electrode. It will also have better crack resistance, and a...
Brand McKAY® Category Cast Iron Electrodes Description Straight Nickel electrode excels in low stress applications on light and medium weight castings where maximum machinability is desired. Applications Single or multiple...
Brand McKAY® Category Low Hydrogen Electrodes Description High Impact values at low temperature, low moisture absorption, and very low diffusible hydrogen levels are characteristic with this electrode. Applications Single and...
Brand McKAY® Category Low Hydrogen Electrodes Description McKay's 7018 XLM (Extra Low Moisture) is a high deposition rate iron powder electrode designed for DC reverse polarity or AC operation in...
Brand McKAY® Category Overlay Electrodes Description A martensitic alloy for hard tough overlays on carbon and low alloy steel parts only. Has a good combination of impact and abrasion resistance.
Brand McKAY® Category Overlay Electrodes Description A martensitic alloy with good toughness and abrasion resistance designed for all weldable steels other than austenitic stainless or manganese steels. Applications 4 layers...
Brand McKAY® Category Overlay Electrodes Description Deposits a high carbon-chromium austenitic plus carbide alloy steel suited to overlay surfaces subjected to light abrasion accompanied by impact. Excellent for metal-to-metal frictional...
Brand McKAY® Category Overlay Electrodes Description Deposits a martensitic surfacing alloy similar to a high-speed tool steel deposit. An AWS A5.13 EFe5-B wire, it can be used for metal-to-metal wear...
Brand McKAY® Category Overlay Electrodes Description This is a high alloy cast iron containing chromium and titanium as the important alloying ingredients added for increased wear life. Ideal for surfaces...
Brand McKAY® Category Stainless Steel Electrodes Description A fully alloyed core wire electrode featuring a rutile basic coating. It is excellent for welding Type 316 steel in applications requiring increased...
Brand McKAY® Category Stainless Steel Electrodes Description A fully alloyed core wire that can be used for welding stainless steel types 316, 316L and 318. It is similar to 316/316H...
Brand McKAY® Category Stainless Steel Electrodes Description A lower carbon version of the 309(H) Sterling AP. Low carbon content makes it excellent for applications where reduced susceptibility to sensitization during...
Brand McKAY® Category Stainless Steel Electrodes Description Air-hardening stainless for welding 12Cr material. Requires post-weld heat treatment. Applications Single and Multiple pass DCEP, AC, All Position Industries Power Generation, Hydro...
Brand McKAY® Category Stainless Steel Electrodes Description Can be used for welding all austenitic stainless steels. Has excellent out-of-position characteristics along with high moisture-resistance and easy slag removal. Consisting of...
Brand McKAY® Category Stainless Steel Electrodes Description Designed for joining Type 316 steels with low or medium carbon content. Its fully alloyed core wire also contains very low carbon content...
Brand McKAY® Category Stainless Steel Electrodes Description Designed for welding dissimilar joints of Type 312 metals. Can be used on hardenable steels, steel armor and generally hard-to-weld steels, offering outstanding...
Brand McKAY® Category Stainless Steel Electrodes Description Designed for welding type 308L base metals with low or medium carbon content. The electrode itself has a low carbon content to prevent...
Brand McKAY® Category Stainless Steel Electrodes Description Excellent for use on Type 301, 302, 304, 305 and 308 base metals. It is specially formulated with more than .04 carbon to...
Brand McKAY® Category Stainless Steel Electrodes Description Excellent for welding 347 and 321 steels and provides good corrosion resistance in steam or utility application sup to 1400◦F - better corrosion...
Brand McKAY® Category Stainless Steel Electrodes Description Excellent when used for weld overlay or for welding stainless steel to mild or low alloy steels. Its low carbon content makes it...
Brand McKAY® Category Stainless Steel Electrodes Description Featuring a fully alloyed core wire that contains extra low carbon to prevent carbide precipitation this product is excellent for use with Type...
Brand McKAY® Category Stainless Steel Electrodes Description Formulated for the welding of 316-type steels as well as for those applications where increased temperature corrosion-resistance of molybdenum-bearing steels are necessary. Having...
Brand McKAY® Category Stainless Steel Electrodes Description Increased Molybdenum content results in higher tensile strength, better corrosion resistance, and improved high temperature creep strength when compared to 316L. Highly resistant...
Brand McKAY® Category Stainless Steel Electrodes Description Outstanding for use with 309-type base metals, as well as for 18-8 clad steels or dissimilar materials if alloy content is sufficiently high...
Brand McKAY® Category Stainless Steel Electrodes Description Possesses properties similar to 316/316H Sterling AP except with a much lower carbon content which reduces susceptibility to sensitization during welding. The welds...
Brand McKAY® Category Stainless Steel Electrodes Description Primarily designed for welding of 309 type metal but can also be used for 18-8 clad steels or dissimilar materials if the alloy...
Brand McKAY® Category Stainless Steel Electrodes Description Primarily designed for welding type 308L base metal with low or medium carbon content. Contains low carbon to avert carbide precipitation during welding...
Brand McKAY® Category Stainless Steel Electrodes Description Specially formulated for welding the 22Cr-5Ni-3Mo (type 2205) duplex stainless steels. Offers high strength with improved pitting and SSC resistance. Applications Single and...
Brand McKAY® Category Stainless Steel Electrodes Description This moisture resistant, all-position electrode is primarily designed for welding Type 309 metal but can also be used for 18-8 clad steels or...
Brand McKAY® Category Stainless Steel Electrodes Description Used extensively for welding ASTM CA6NM castings as well as 410, 410S, and 405 base metals. Superior ductility and crack resistance than 410.
Brand McKAY® Category Stainless Steel Electrodes Description Used for weld overlay or for welding Type 309 stainless steel to mild or low alloy steels. Has a low carbon content which...
Brand McKAY® Category Stainless Steel Electrodes Description Used to join 310 stainless as well as for the welding of steels with 20%-27% Chromium and 18%-22% Nickel. Used as a transition...
Brand McKAY® Category Stainless Steel Electrodes Description Used to weld Type 330 base metal for heat and creep resisting applications. High resistance to heat and scale. Applications Single and Multiple...
Brand McKAY® Category Stainless Steel Electrodes Description With superior crack resistance of high temperatures, this electrode provides an excellent intermediate layer prior to deposition of hardfacing material. Specially formulated with...
Brand McKAY® Category Stainless Steel Solid Wires Description A 308L chemistry which has been modified with a higher silicon level to increase weld puddle fluidity, ensuring better tie-ins and potentially...
Brand McKAY® Category Stainless Steel Solid Wires Description A modified 309L deposit. Higher silicon levels overcome the typical sluggish nature of 300-series stainless steel welding puddles. Applications Single and multiple...
Brand McKAY® Category Stainless Steel Solid Wires Description Air hardening stainless for welding 12Cr material. Heat treatable welding deposit. Applications Single and multiple pass, DCEP Industries Food and Beverage, Petrochemical...
Brand McKAY® Category Stainless Steel Solid Wires Description Designed with a higher carbon content to give increased temperature strength. Used primarily for welding Type 309 stainless steels, 18-8-clad steel, or...
Brand McKAY® Category Stainless Steel Solid Wires Description Formulated with molybdenum for increased pitting corrosion resistance and low carbon for better intergranular corrosion. Applications Single and multiple pass, DCEP Industries...
Brand McKAY® Category Stainless Steel Solid Wires Description Offers better corrosion resistance than Type 308 wires for temperatures up to 1400◦F and is primarily used for welding Types 321 and...
Brand McKAY® Category Stainless Steel Solid Wires Description Provides a 316L weld deposit but has better wetting action in the puddle due to higher levels of silicon. Applications Single and...
Brand McKAY® Category Stainless Steel Solid Wires Description Used for joining similar 309L alloys or for joining 300-series stainless steels to carbon or low alloy steels. Applications Single and multiple...
Brand McKAY® Category Stainless Steel Solid Wires Description Used to weld Types 201, 302, 304 and 308 stainless steels. Can also be used for joining some dissimilar 300 series steels.
Brand McKAY® Category Stainless Steel Solid Wires Description Used to weld Types 301, 302, 305 and 308 base metals. Has a higher carbon content, giving it increased strength for applications...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description An all position tubular wire with higher impact values than most other E71T-1 wires. Single or multiple pass welds, easy...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description Combines superior welding performance with outstanding mechanical properties. Exceptional operator appeal for a wire with such superb physical properties, an...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description Intended for single and multiple pass applications in all positions. Designed for carbon and higher strength steels. Applications Single and...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description Specially designed for use with high Argon shielding mixes such as 95%Ar/5% CO2. Applications Single and multiple pass applications with...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description This tubular wire combines excellent operator appeal with mechanical properties superior to most conventional E71T-1 wires. A soft quiet arc...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Created mainly for Sour Gas Pipeline applications. Designed with higher deoxidization elements allow this metal cored wire to have...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Has fewer silicon islands than other metal cored wires. Will save time and money as clean up is minimal...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Metalloy X-CEL is specifically designed to take maximize the benefits of using DCEN (straight) polarity. Uniquely suited for applications...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description This tubular wire is designed for the welding of carbon steel and some higher strength steels in applications where...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description With fume generation rates comparable to solid wire, the Metalloy 70X gives the higher deposition rates of a metal...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Designed for use in the off shore market due to its excellent impact resistance at low temperatures. Applications Single or...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-111K3, except all position with CO2 shielding gas. Applications Single and multiple pass applications with 100% CO2 shielding...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-81B2 with the exception that this wire is designed for all position welding. Applications Single or multiple pass...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-81N1 with the exception that this is an all position wire. Applications Single or multiple pass applications with...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-81N2 with the exception that this is an all position wire. Applications Single or multiple pass applications with...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-91B3 with the exception that this wire can be used for all position welding. Applications Single or multiple...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description Same as TM-91K2 with the exception that this is an all position wire and can be used with mixed gas...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire minimizes the crack sensitivity in quench and tempered low alloy steels such as ASTM A514. Applications Single and...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description Used in most applications where low temperature notch toughness is requires. Can be used on weathering types of steel...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description Used in the welding of HSLA and quenched and tempered steels. Applications Single and multiple pass applications with 100%...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Developed for high strength, low alloy steels found in heavy equipment or structural parts. Applications Single or multiple pass applications with a...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Developed for high strength, low alloy steels found in heavy equipment or structural parts. Applications Single or multiple pass welding with 98%...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Developed for the welding of nickel-molybdenum steels such as 1/2 Ni/1/4 Mo, 1 Ni/1/4 Mo, and 1 1/2 Ni/1/4 Mo. Can also...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description For those applications requiring high Charpy impact values at sub-zero temperatures. Applications Single or multiple pass applications with a 98%Argon/2%Oxygen, or 75%...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Produces weld metal with a minimum of 100 ksi tensile strength. It has excellent low temperature toughness to -60F. Applications Single and...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description This wire is designed for the single or multipass welding of chrome-moly steels Applications Single or multiple pass applications with a 98%Argon/2%Oxygen,...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Used in the welding of higher strength steels. Applications Single or multiple pass applications with a 98%Argon/2%Oxygen, or 75% Argon/25% CO2 Industries...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Used in the welding of quench and tempered steels including T-1 types, HY-80, HY-100. Applications Single or multiple pass applications with 75%...
Brand TRI-MARK® Category Submerged Arc Low Alloy Wire Description A metal cored electrode for submerged arc welding where 110,000 psi (758 Mpa) 130,000 psi (900 MPA) tensile strength is required.
Brand TRI-MARK® Category Submerged Arc Metal-Cored Wires Description A metal cored electrode for submerged arc welding designed for structural steel applications using high heat inputs to maintain strength and toughness.
Brand TRI-MARK® Category Submerged Arc Metal-Cored Wires Description A metal cored electrode for submerged arc welding to join weathering grade steels such as A242, A588, A709 Grades 50W and HPS...
Brand TRI-MARK® Category Submerged Arc Metal-Cored Wires Description A metal cored electrode for submerged arc welding where a 1% nickel deposit is required. This composition improves low temperature toughness, while...
Brand TRI-MARK® Category Submerged Arc Metal-Cored Wires Description Metalloy EM12KS is a composite electrode for submerged arc welding of carbon steel plates using the recommended fluxes. The electrode chemistry conforms...
Brand TRI-MARK® Category Submerged Arc Metal-Cored Wires Description Metalloy EM13KS is a composite electrode for submerged arc welding of carbon steel plates using the recommended fluxes. The electrode chemistry conforms...

<< Prev Next >>