S611943-066 -- OVERLAY SUBMERGED ARC METAL-CORED WIRES
Hobart Brothers, an ITW Company
Overlay Submerged Arc Metal-Cored Wires
S611943-066
Description
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
Sound, tough, build up alloy for steel mill con-cast rolls.
Applications
Single and multiple pass, DCEP
Industries
Continuous Caster Rolls, Table Rolls
AWS
No AWS Classification
-
Hobart Brothers, an ITW Company
Description
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
Sound, tough, build up alloy for steel mill con-cast rolls.
Applications
Single and multiple pass, DCEP
Industries
Continuous Caster Rolls, Table Rolls
AWS
No AWS Classification
Suppliers
Brand
McKAY®
Category
Overlay Submerged Arc Metal-Cored Wires
Description
Sound, tough, build up alloy for steel mill con-cast rolls.
Applications
Single and multiple pass, DCEP
Industries
Continuous Caster Rolls, Table Rolls
AWS
No AWS Classification
| Brand | McKAY® |
| Category | Overlay Submerged Arc Metal-Cored Wires |
| Description | Sound, tough, build up alloy for steel mill con-cast rolls. |
| Applications | Single and multiple pass, DCEP |
| Industries | Continuous Caster Rolls, Table Rolls |
| AWS | No AWS Classification |
Supplier's Site
Technical Specifications
|
Product Category
|
Filler Alloys and Consumables |
|
Product Number
|
S611943-066 |
|
Product Name
|
Overlay Submerged Arc Metal-Cored Wires |
|
Joining Process / Product Form
|
Hollow wire or metal cored filler
|
Unlock Full Specs
to access all available technical data
Similar Products
Joining Process / Product Form
Solid wire or rod; Wire
Diameter / Thickness
0.0197 inch (0.5000 mm)
Solder Alloy
Tin-Lead Alloy Solder (SN-Pb)
View Details
Joining Process / Product Form
Solid wire or rod; Spool, 1 lb (454 g)
Nominal Composition
SAC305
Melting Range
428 F (220 C)
View Details
Applications / Materials Joined
Die Inserts And Electrode Facings
Joining Process / Product Form
Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition
Tungsten With Copper Or Silver
View Details