Hobart Brothers, an ITW Company Datasheets for Welding Alloys

Welding alloys are used to melt and fuse pieces of metal together.
Welding Alloys: Learn more

Page: 1 2 3
Product Name Notes
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description It's stiff arc assures users that this wire has excellent penetration levels when used in all positions. Designed for carbon...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description Vision AP 70 is a new generation, premium all position gas shielded flux cored wire designed to have extra low...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Flux-Cor 2 has been designed for the welding of carbon steels as well as some higher strength steels. It...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description FLUX-COR 7 is an E70T-1 wire that has a higher level of de-oxidizing elements to handle mill scale, rust...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Higher deoxidization elements allow this metal cored wire to have more tolerance for mill scale welding applications Applications Single...
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Revolutionary new metal-cored wire designed to provide maximum performance in automated and robotic applications. Excellent feedability, arc starting, bead...
Brand COREX® Category Self-Shielded Wires, Carbon Steel, All Position Description All position self-shielded tubular wires for many different applications where the use of shielded wires is not practical. Very little...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, All Position Description All position wire for both CO2 and mixed gas. For mild and low alloy steel applications. Applications Single and multiple...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, All Position Description Formulated to allow excellent impact values at lower temperatures. All position wire with low hydrogen levels. Applications Single and multiple...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Edge is a metal-cored wire with fewer silicon islands than other metal-cored wires. On clean material, weld bead toe...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Flat and horizontal position wire designed for Argon/CO2 mixtures and 100% CO2 . Substantially reduces worm tracking when welding...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Higher deoxidization elements allow this metal cored wire to have more tolerance for mill scale welding applications Applications Single...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Metal-cored gas-shielded wire combining the high deposition rates of a flux-cored wire with the high efficiencies of a solid...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description RXR is an E70T-1 wire that has a higher level of de-oxidizing elements to handle mill scale, rust and...
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description This wire has low smoke, spatter and excellent operator appeal For mild and some low alloy steels. Applications Single...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, All Position Description For the welding of medium carbon and low alloy steels. Excellent impact values at low temperature. Applications Single and multiple...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy, Flat and Horizontal Description Primarily used in the welding of T-1, A514, A517, HY-100, and similar quenched and tempered high strength and low...
Brand HOBART® Category Gas-Shielded Wires, Low Alloy Description Developed for the welding of nickel-molybdenum steels such as 1/2 Ni/1/4 Mo, 1 Ni/1/4 Mo, and 1 1/2 Ni/1/4 Mo. Can also...
Brand HOBART® Category Low Alloy Electrodes Description A high quality electrode for high tensile steels and manganese-molybdenum steels. The coating is specially formulated to resist moisture pick-up under conditions of...
Brand HOBART® Category Low Alloy Electrodes Description A high quality electrode for high tensile steels where welds of 120,000 psi tensile strengths are required. The coating is specifically formulated to...
Brand HOBART® Category Low Alloy Electrodes Description An excellent all-position, cellulosic mild steel electrode needed for a strong, dependable , X-ray quality weld. It delivers the arc stability and drive...
Brand HOBART® Category Low Alloy Electrodes Description An excellent all-position, cellulosic mild steel electrode that delivers the arc stability and drive you need for the best penetration possible. Quit to...
Brand HOBART® Category Low Alloy Electrodes Description Designed for applications of 2% nickel deposits, and the welding of nickel bearing steels for low temperature applications where toughness of the weld...
Brand HOBART® Category Low Alloy Electrodes Description Designed for joining creep-resistant, high chromium (9% Cr) alloys of similar composition. Its iron powder low hydrogen coating reduces moisture pick-up and helps...
Brand HOBART® Category Low Alloy Electrodes Description Designed for joining creep-resistant, high chromium (9% Cr-1% Mo-V) alloys of similar composition. This electrode is the best choice when service conditions are...
Brand HOBART® Category Low Alloy Electrodes Description Designed for welding high-yield strength pipe out-of-position applications for use in harsh artic and/or desert environments. Meets the requirements of AWS 5.5 low...
Brand HOBART® Category Low Alloy Electrodes Description Designed to provide improved weld quality bead appearance and operator appeal over other electrodes of the same class when welding on water wall...
Brand HOBART® Category Low Alloy Electrodes Description Excellent for low temperature applications requiring tensile strengths greater than 80,000 psi and for welding 2% to 4% nickel steels. Featuring a special...
Brand HOBART® Category Low Alloy Electrodes Description For welding high strength, low alloy steels in the 100,000 psi tensile strength range. Ideal for conditions of high heat and humidity due...
Brand HOBART® Category Low Alloy Electrodes Description Iron powder low hydrogen covered electrode designed for the welding of 5% Cr, 1/2% Mo steels and other chromium-molybdenum steels in service conditions...
Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and...
Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for use in Military applications which requires weld joints with 100,000 psi minimum tensile strength. Provides excellent puddle control with...
Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode for welding high strength piping where cracking is a problem. Provides excellent notch toughness, 20 ft●lbs. minimum at 100◦F. Coating is...
Brand HOBART® Category Low Alloy Electrodes Description Outstanding welding electrode for higher strength piping, castings and forgings. The coating is specially formulated to resist moisture pick-up under conditions of high...
Brand HOBART® Category Low Alloy Electrodes Description Outstanding welding electrode for higher strength steels with tensile strengths greater than 80,000 pounds. The coating is specially formulated to resist moisture pick-up...
Brand HOBART® Category Low Alloy Electrodes Description Outstanding welding electrode for welding higher strength steels with tensile strength in excess of 90,000 psi. Coating is specifically formulated to resist moisture...
Brand HOBART® Category Low Alloy Electrodes Description Outstanding welding electrode for welding the 0.50% Molybdenum steel and other low alloy steels. The coating is specially formulated to resist moisture pick-up...
Brand HOBART® Category Low Alloy Electrodes Description Outstanding welding electrode formulated specially for use in the repair of boiler tubes. Welds made on new to old, or old to new,...
Brand HOBART® Category Low Alloy Electrodes Description Specifically designed for use in the repair of water wall tube panels in the power plant industry. The wide forgiving amperage range allows...
Brand HOBART® Category Low Hydrogen Electrodes Description Designed to provide improved deposition rates, bead appearance and operator appeal over other electrodes of the same class when welding in low-temperature environments...
Brand HOBART® Category Low Hydrogen Electrodes Description Good general purpose low hydrogen electrode. Easy to use in all welding positions, with excellent arc stability, low spatter levels, and easy slag...
Brand HOBART® Category Low Hydrogen Electrodes Description When looking for excellence in skip or tack welds this is the product. Designed for AC power sources, will work exceptionally well on...
Brand HOBART® Category Mild Steel Electrodes Description A engineered E7024 electrode designed to provide the user with outstanding "best of class" features in several important areas. Engineered with a slag...
Brand HOBART® Category Mild Steel Electrodes Description An all-position, cellulosic electrode that delivers the ultimate in operator appeal. Not only will you get a smooth, stable arc that is easy...
Brand HOBART® Category Mild Steel Electrodes Description An excellent high-speed electrode for fillet welds. It is exceptionally fast when used down hand in properly designed weld joints or in horizontal...
Brand HOBART® Category Mild Steel Electrodes Description Cellulosic electrode with penetrating characteristics designed to handle coated steels. Used primarily with AC power sources but can be used with DC currents.
Brand HOBART® Category Mild Steel Electrodes Description Designed for welding roof decking to support beams and other similar applications where burn-through spot welds with full penetration are required. Also designed...
Brand HOBART® Category Mild Steel Electrodes Description Designed to provide outstanding arc stability, penetration, and wash-in for use on the following API 5L steels: Grade A,B, X-42, X-46, X-52, X-56...
Brand HOBART® Category Mild Steel Electrodes Description Fast freeze characteristics make this the perfect choice for welding applications that have poor fit-up conditions. Produces a very stable arc with good...
Brand HOBART® Category Mild Steel Electrodes Description General purpose 6012 class electrode offering excellent gap bridging characteristics, especially for applications with poor fit-up. Has a good, stable arc, operates at...
Brand HOBART® Category Mild Steel Electrodes Description Quick-starting, cellulosic mild steel electrode that provides you with outstanding arc stability, penetration and wash-in. Ideal for welding in all positions and produces...
Brand HOBART® Category Mild Steel Electrodes Description The versatility and the fast-freeze characteristics of this product make it a favorite among welders, especially when the welding application shows signs of...
Brand HOBART® Category Mild Steel Electrodes Description Versatile, all-position electrode that has a rutile base with an iron powder addition that increases welder-appeal with outstanding deposition rate and travel speed.
Brand HOBART® Category Overlay Flux-Cored Gas-Shielded Wires Description Three layer hardness levels of 55-60 Rc make this product an excellent choice for moderate impact and abrasion conditions. Applications Single or...
Brand HOBART® Category Self-Shielded Wires, Carbon Steel, All Position Description For those applications requiring all position capability with low temperature impacts. Designed for use outside. Applications Single or multiple pass...
Brand HOBART® Category Self-Shielded Wires, Carbon Steel, All Position Description Higher deoxidizing elements make this an excellent choice for welds on coated materials. It's soft arc makes this a good...
Brand HOBART® Category Self-Shielded Wires, Carbon Steel, All Position Description This wire is used for almost any general purpose welding application and in any position. Works well on coated steels.
Brand HOBART® Category Self-Shielded Wires, Carbon Steel, Flat and Horizontal Description For applications that require a self shielded high deposition wire with low temperature impact toughness. Designed for use outside.
Brand HOBART® Category Self-Shielded Wires, Carbon Steel, Flat and Horizontal Description Self-shielding tubular wire designed for high deposition rates. Used for mild steel applications. Applications Single or multiple pass applications,...
Brand HOBART® Category Self-Shielded Wires, Carbon Steel, Flat and Horizontal Description Straight polarity self-shielded tubular wire. Low spatter and easy slag removal for carbon steels. Applications Single or multiple pass...
Brand HOBART® Category Self-Shielded Wires, Low Alloy, All Position Description Designed for use on X70 pipe as well as structural steel and general fabrication applications. Designed for applications requiring high...
Brand HOBART® Category Self-Shielded Wires, Low Alloy, All Position Description Designed for use on X80 pipe, as well as structural steel and general fabrication applications. Excellent for applications requiring high...
Brand HOBART® Category Self-Shielded Wires, Low Alloy, All Position Description Good for variety of structural steel and general fabrication applications. Designed for applications requiring high impact toughness at low temperatures.
Brand HOBART® Category Stainless Metal-Cored, Gas-Shielded Wires, Flat and Horizontal Description Stainless metal cored wire designed for welding of 409 where corrosion, erosion, and abrasion at elevated temperatures is required.
Brand HOBART® Category Stainless Metal-Cored, Gas-Shielded Wires, Flat and Horizontal Description Stainless metal cored wire designed for welding of 439 where corrosion, erosion, and abrasion at elevated temperatures is required.
Brand McKAY® Category Build-Up & Overlay Gas-Shielded Wires Description This is a low alloy steel deposit. Designed for build up on mild and low alloy steels only. Has good compressive...
Brand McKAY® Category Mild Steel Electrodes Description A high-speed production electrode of the iron powder or contact type. Offers optimum arc stability along with smoothness of deposit and ease of...
Brand McKAY® Category Mild Steel Electrodes Description A high-speed, general purpose iron powder electrodes. Has an extremely stable arc and offers a greater range of usability than an E7024 electrode.
Brand McKAY® Category Mild Steel Electrodes Description An all-purpose electrode that can be used with either AC or DC operation. Originally developed for light gage metal, it offers sufficient penetration...
Brand McKAY® Category Mild Steel Electrodes Description Superior arc drive (penetration), light slag, excellent wash are characteristics of this cellulosic electrode. Produces X-ray quality welds and is particularly outstanding when...
Brand McKAY® Category Mild Steel Electrodes Description This is an cellulosic electrode and is the AC counterpart of the 6010PM. Excellent welding characteristics, producing a smooth arc that provides deep...
Brand McKAY® Category Overlay Electrodes Description Designed for overlay of mild and low alloy steels, providing moderate abrasion and impact and excellent metal-to-metal wear resistance. Applications DCEN, AC Industries Coupling...
Brand McKAY® Category Overlay Flux-Cored Gas-Shielded Wires Description A gas-shielded, metal cored wire that deposits a martensitic alloy steel. Designed for use as an overlay for carbon and low alloy...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, All Position Description The stiff arc action of this wire enhances the deep penetration for out of position welding. Designed for use welding...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Has fewer silicon islands than other metal cored wires. Will save time and money as clean up is minimal...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Higher deoxidization elements allow this metal cored wire to have more tolerance for mill scale welding applications Applications Single...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Premier 70 is an E70T-1 electrode designed to weld through Nippe Ceramo type of primers resulting in a sound...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Revolutionary new metal-cored wire designed to provide maximum performance in automated and robotic applications. Excellent feedability, arc starting, bead...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description RX7 is an E70T-1 wire that has a higher level of de-oxidizing elements to handle mill scale, rust and...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description TM-72 has been designed for the welding of carbon steels as well as some higher strength steels. It also...
Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description TM-73 has a very high amount of de-oxidizing elements to handle moderately mill scale, rust and other foreign contaminants...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire is designed for welding of modified Grade 91 steels which are used in high temperature and high pressure...
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy, All Position Description This wire minimizes the crack sensitivity in quench and tempered low alloy steels such as ASTM A514. Excellent impact properties...
Brand TRI-MARK® Category Self-Shielded Wires, Carbon Steel, All Position Description All position self-shielded tubular wires for many different applications where the use of shielded wires is not practical. Very little...
Brand TRI-MARK® Category Self-Shielded Wires, Carbon Steel, All Position Description Designed for thin gauge carbon or galvanized steels. Straight polarity self-shielded wire with excellent operator appeal. Applications Single pass applications...
Brand TRI-MARK® Category Self-Shielded Wires, Carbon Steel, Flat and Horizontal Description Self-shielding tubular wire designed for high deposition rates. Used for mild steel applications. Applications Single or multiple pass applications,...

Next >>