Hobart Brothers, an ITW Company Overlay Electrodes S544058-033

Description
Brand McKAY® Category Overlay Electrodes Description Deposits a high chromium carbide alloy steel. Can be used to overlay surfaces subjected to high abrasion coupled with some impact. Maintains its wear resistance to a temperature of 1200 degrees F and offers some corrosion resistance. Applications 3 layers maximum, DCEP or AC Industries Ammonia Knives, Augers, Bucket Teeth and Lips, Bulldozer Blades, Cement Chutes, Crusher jaws and cones, Crusher Rolls, Cultivator Chisels and Sweeps, Dredge Cutter Heads and Teeth, Dredge Pump Side Plates, Grizzly Bars and Fingers, Manganese Pump Shells, Mill Guides, Pipeline Ball Joints, Plow Shares, Scraper Blades, Screw Conveyors, Sheepsfoot Tampers, Sizing Screens AWS No AWS Classification
Description
Brand McKAY® Category Overlay Electrodes Description Deposits a high chromium carbide alloy steel. Can be used to overlay surfaces subjected to high abrasion coupled with some impact. Maintains its wear resistance to a temperature of 1200 degrees F and offers some corrosion resistance. Applications 3 layers maximum, DCEP or AC Industries Ammonia Knives, Augers, Bucket Teeth and Lips, Bulldozer Blades, Cement Chutes, Crusher jaws and cones, Crusher Rolls, Cultivator Chisels and Sweeps, Dredge Cutter Heads and Teeth, Dredge Pump Side Plates, Grizzly Bars and Fingers, Manganese Pump Shells, Mill Guides, Pipeline Ball Joints, Plow Shares, Scraper Blades, Screw Conveyors, Sheepsfoot Tampers, Sizing Screens AWS No AWS Classification

Suppliers

Company
Product
Description
Supplier Links
Overlay Electrodes - S544058-033 - Hobart Brothers, an ITW Company
Troy, OH, USA
Overlay Electrodes
S544058-033
Overlay Electrodes S544058-033
Brand McKAY® Category Overlay Electrodes Description Deposits a high chromium carbide alloy steel. Can be used to overlay surfaces subjected to high abrasion coupled with some impact. Maintains its wear resistance to a temperature of 1200 degrees F and offers some corrosion resistance. Applications 3 layers maximum, DCEP or AC Industries Ammonia Knives, Augers, Bucket Teeth and Lips, Bulldozer Blades, Cement Chutes, Crusher jaws and cones, Crusher Rolls, Cultivator Chisels and Sweeps, Dredge Cutter Heads and Teeth, Dredge Pump Side Plates, Grizzly Bars and Fingers, Manganese Pump Shells, Mill Guides, Pipeline Ball Joints, Plow Shares, Scraper Blades, Screw Conveyors, Sheepsfoot Tampers, Sizing Screens AWS No AWS Classification
BrandMcKAY®
CategoryOverlay Electrodes
DescriptionDeposits a high chromium carbide alloy steel. Can be used to overlay surfaces subjected to high abrasion coupled with some impact. Maintains its wear resistance to a temperature of 1200 degrees F and offers some corrosion resistance.
Applications3 layers maximum, DCEP or AC
IndustriesAmmonia Knives, Augers, Bucket Teeth and Lips, Bulldozer Blades, Cement Chutes, Crusher jaws and cones, Crusher Rolls, Cultivator Chisels and Sweeps, Dredge Cutter Heads and Teeth, Dredge Pump Side Plates, Grizzly Bars and Fingers, Manganese Pump Shells, Mill Guides, Pipeline Ball Joints, Plow Shares, Scraper Blades, Screw Conveyors, Sheepsfoot Tampers, Sizing Screens
AWSNo AWS Classification
Supplier's Site

Technical Specifications

  Hobart Brothers, an ITW Company
Product Category Filler Alloys and Consumables
Product Number S544058-033
Product Name Overlay Electrodes
Diameter / Thickness 0.1875 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 2349591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0276 inch (0.7000 mm)
Melting Range 370 F (188 C)
View Details
Solder - 6204-WIREFC-501328-0454-ND - DigiKey
Specs
Joining Process / Product Form Solid wire or rod; Spool, 1 lb (454 g)
Nominal Composition Sn63Pb37 (63/37)
Melting Range 361 F (183 C)
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details