ContiTech AG Special-Purpose Products such as for Mobile Buildings ContiVitroflex

Description
ContiTech Materials for Mobile Buildings are transparent composite materials made of synthetic rubber and fiber glass fabric for use in diaphragm, light-weight and pneumatic constructions, for temporary buildings or as facing; are ideal for cladding roofs because diaphanous; can be used as window material because light-fast; can be dyed to your specifications; can be bonded to other materials; are resists weather influences in a temperature range of -20 to +120 °C; are tear-resistant. Application Examples ContiVitroflex Mobile Buildings Festo AG, Airtecture division, used this material to construct an exhibition hall with a net cubage of 2.250m³ in Esslingen. The world's largest translucent textile diaphragm dome, the "Airquarium", is likewise from Festo. It protects vintage autos from environmental influences at the exhibition "4 : 3 - 50 Jahre italienisches und deutsches Design" [4 : 3 - 50 Years Italian and German Design] in Bonn. Most of the special characteristics of ContiTech Materials for mobile buildings - like transparency or temperature stability in a range from -20°C to 120°C - are evident during the exposition. Another of the material's major advantages, however, does not become apparent until the event is over. The 800 meter² ContiVitroflex canopy can be rolled up into a 6.20m x 1.50m x 2.10m bale weighing only 1,600 kg and thus easily transportable.
Description
ContiTech Materials for Mobile Buildings are transparent composite materials made of synthetic rubber and fiber glass fabric for use in diaphragm, light-weight and pneumatic constructions, for temporary buildings or as facing; are ideal for cladding roofs because diaphanous; can be used as window material because light-fast; can be dyed to your specifications; can be bonded to other materials; are resists weather influences in a temperature range of -20 to +120 °C; are tear-resistant. Application Examples ContiVitroflex Mobile Buildings Festo AG, Airtecture division, used this material to construct an exhibition hall with a net cubage of 2.250m³ in Esslingen. The world's largest translucent textile diaphragm dome, the "Airquarium", is likewise from Festo. It protects vintage autos from environmental influences at the exhibition "4 : 3 - 50 Jahre italienisches und deutsches Design" [4 : 3 - 50 Years Italian and German Design] in Bonn. Most of the special characteristics of ContiTech Materials for mobile buildings - like transparency or temperature stability in a range from -20°C to 120°C - are evident during the exposition. Another of the material's major advantages, however, does not become apparent until the event is over. The 800 meter² ContiVitroflex canopy can be rolled up into a 6.20m x 1.50m x 2.10m bale weighing only 1,600 kg and thus easily transportable.

Suppliers

Company
Product
Description
Supplier Links
Special-Purpose Products such as for Mobile Buildings - ContiVitroflex - ContiTech AG
Hanover, Germany
Special-Purpose Products such as for Mobile Buildings
ContiVitroflex
Special-Purpose Products such as for Mobile Buildings ContiVitroflex
ContiTech Materials for Mobile Buildings are transparent composite materials made of synthetic rubber and fiber glass fabric for use in diaphragm, light-weight and pneumatic constructions, for temporary buildings or as facing; are ideal for cladding roofs because diaphanous; can be used as window material because light-fast; can be dyed to your specifications; can be bonded to other materials; are resists weather influences in a temperature range of -20 to +120 °C; are tear-resistant. Application Examples ContiVitroflex Mobile Buildings Festo AG, Airtecture division, used this material to construct an exhibition hall with a net cubage of 2.250m³ in Esslingen. The world's largest translucent textile diaphragm dome, the "Airquarium", is likewise from Festo. It protects vintage autos from environmental influences at the exhibition "4 : 3 - 50 Jahre italienisches und deutsches Design" [4 : 3 - 50 Years Italian and German Design] in Bonn. Most of the special characteristics of ContiTech Materials for mobile buildings - like transparency or temperature stability in a range from -20°C to 120°C - are evident during the exposition. Another of the material's major advantages, however, does not become apparent until the event is over. The 800 meter² ContiVitroflex canopy can be rolled up into a 6.20m x 1.50m x 2.10m bale weighing only 1,600 kg and thus easily transportable.

ContiTech Materials for Mobile Buildings

  • are transparent composite materials made of synthetic rubber and fiber glass fabric for use in diaphragm, light-weight and pneumatic constructions, for temporary buildings or as facing;
  • are ideal for cladding roofs because diaphanous;
  • can be used as window material because light-fast;
  • can be dyed to your specifications;
  • can be bonded to other materials;
  • are resists weather influences in a temperature range of -20 to +120 °C;
  • are tear-resistant.

Application Examples ContiVitroflex

Mobile Buildings
Festo AG, Airtecture division, used this material to construct an exhibition hall with a net cubage of 2.250m³ in Esslingen.

The world's largest translucent textile diaphragm dome, the "Airquarium", is likewise from Festo. It protects vintage autos from environmental influences at the exhibition "4 : 3 - 50 Jahre italienisches und deutsches Design" [4 : 3 - 50 Years Italian and German Design] in Bonn.

Most of the special characteristics of ContiTech Materials for mobile buildings - like transparency or temperature stability in a range from -20°C to 120°C - are evident during the exposition. Another of the material's major advantages, however, does not become apparent until the event is over. The 800 meter² ContiVitroflex canopy can be rolled up into a 6.20m x 1.50m x 2.10m bale weighing only 1,600 kg and thus easily transportable.

Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number ContiVitroflex
Product Name Special-Purpose Products such as for Mobile Buildings
Form / Shape Pultruded Profile; Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Autotex Softouch -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
PTFE Irregular Shaped Parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry electrical insulation parts,sealing parts,automobile parts,corrosive fluid conduit,connector accessories
View Details