ContiTech AG Materials for Boats and Liferafts CONTITEX® Liferaft Materials

Description
Materials with Natural Rubber Coating for Use in Sportsboats, Lifeboats, Service Boats or Liferafts Hard-wearing and tear-resistant materials for use in extreme conditions with natural rubber coating for making the buoyancy tubes and canopies of liferafts. Give reliable service, even after years of being stored in the fibreglass container Approved by the most important certification authorities, i.e. the German professional marine association, DOT, MOD etc. Delivery of the complete working system, i.e. buoyancy tube material, canopy material, cover strips and adhesive. Applications Yachting liferafts Liferafts for commercial shipping Air rescue liferafts Boatex® Inflatable Boat Materials ...for use in extreme conditions. Outside coating: highly wear-resistant, weather-resistant Hypalon Reinforcement: high-tenacity polyester Inside coating: airtight neoprene Properties of our boat fabrics Extremely hard-wearing and tear-resistant Resistant to weathering, UV exposure and seawater Dimensionally stable and wear-resistant Available in 6 standard colours and many special colours Applications Marine service boats Sports boats Ship's boats Lifeboats
Description
Materials with Natural Rubber Coating for Use in Sportsboats, Lifeboats, Service Boats or Liferafts Hard-wearing and tear-resistant materials for use in extreme conditions with natural rubber coating for making the buoyancy tubes and canopies of liferafts. Give reliable service, even after years of being stored in the fibreglass container Approved by the most important certification authorities, i.e. the German professional marine association, DOT, MOD etc. Delivery of the complete working system, i.e. buoyancy tube material, canopy material, cover strips and adhesive. Applications Yachting liferafts Liferafts for commercial shipping Air rescue liferafts Boatex® Inflatable Boat Materials ...for use in extreme conditions. Outside coating: highly wear-resistant, weather-resistant Hypalon Reinforcement: high-tenacity polyester Inside coating: airtight neoprene Properties of our boat fabrics Extremely hard-wearing and tear-resistant Resistant to weathering, UV exposure and seawater Dimensionally stable and wear-resistant Available in 6 standard colours and many special colours Applications Marine service boats Sports boats Ship's boats Lifeboats

Suppliers

Company
Product
Description
Supplier Links
Materials for Boats and Liferafts - CONTITEX® Liferaft Materials - ContiTech AG
Hanover, Germany
Materials for Boats and Liferafts
CONTITEX® Liferaft Materials
Materials for Boats and Liferafts CONTITEX® Liferaft Materials
Materials with Natural Rubber Coating for Use in Sportsboats, Lifeboats, Service Boats or Liferafts Hard-wearing and tear-resistant materials for use in extreme conditions with natural rubber coating for making the buoyancy tubes and canopies of liferafts. Give reliable service, even after years of being stored in the fibreglass container Approved by the most important certification authorities, i.e. the German professional marine association, DOT, MOD etc. Delivery of the complete working system, i.e. buoyancy tube material, canopy material, cover strips and adhesive. Applications Yachting liferafts Liferafts for commercial shipping Air rescue liferafts Boatex® Inflatable Boat Materials ...for use in extreme conditions. Outside coating: highly wear-resistant, weather-resistant Hypalon Reinforcement: high-tenacity polyester Inside coating: airtight neoprene Properties of our boat fabrics Extremely hard-wearing and tear-resistant Resistant to weathering, UV exposure and seawater Dimensionally stable and wear-resistant Available in 6 standard colours and many special colours Applications Marine service boats Sports boats Ship's boats Lifeboats

Materials with Natural Rubber Coating for Use in Sportsboats, Lifeboats, Service Boats or Liferafts

Hard-wearing and tear-resistant materials for use in extreme conditions with natural rubber coating for making the buoyancy tubes and canopies of liferafts.

  • Give reliable service, even after years of being stored in the fibreglass container
  • Approved by the most important certification authorities, i.e. the German professional marine association, DOT, MOD etc.
  • Delivery of the complete working system, i.e. buoyancy tube material, canopy material, cover strips and adhesive.

Applications

  • Yachting liferafts
  • Liferafts for commercial shipping
  • Air rescue liferafts

Boatex® Inflatable Boat Materials

...for use in extreme conditions.

Outside coating: highly wear-resistant, weather-resistant Hypalon

Reinforcement: high-tenacity polyester

Inside coating: airtight neoprene

Properties of our boat fabrics

  • Extremely hard-wearing and tear-resistant
  • Resistant to weathering, UV exposure and seawater
  • Dimensionally stable and wear-resistant
  • Available in 6 standard colours and many special colours

Applications

  • Marine service boats
  • Sports boats
  • Ship's boats
  • Lifeboats
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CONTITEX® Liferaft Materials
Product Name Materials for Boats and Liferafts
Form / Shape Pultruded Profile; Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
End plate - 280-346 - WAGO
Specs
Form / Shape Plate
Thickness 1.04 inch (26.5 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK Thin-film - APTIV® 1103-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details