J.L. Matthews Co., Inc. (JLMCo) Samson Arbor-Plex Climbing Line, 1/2", 600' 2000R

Description
A light weight high-strength 12-Strand climbing line. Tough polyester jacket fibers surround polyolefin center fibers to maximize resistance to wear and fiber fusing. 1/2" diameter comes in a 600' Reel. Average Strength 6,000 lbs., Min Strength 5,400 lbs. Excellent wear and snag resistance Excellent knot holding ability Works well when wet Economical-good value Single Braid No twist stripe Class I Non-Spliceable
Datasheet
Description
A light weight high-strength 12-Strand climbing line. Tough polyester jacket fibers surround polyolefin center fibers to maximize resistance to wear and fiber fusing. 1/2" diameter comes in a 600' Reel. Average Strength 6,000 lbs., Min Strength 5,400 lbs. Excellent wear and snag resistance Excellent knot holding ability Works well when wet Economical-good value Single Braid No twist stripe Class I Non-Spliceable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Samson Arbor-Plex Climbing Line, 1/2
Fort Worth, TX, USA
Samson Arbor-Plex Climbing Line, 1/2", 600'
2000R
Samson Arbor-Plex Climbing Line, 1/2", 600' 2000R
A light weight high-strength 12-Strand climbing line. Tough polyester jacket fibers surround polyolefin center fibers to maximize resistance to wear and fiber fusing. 1/2" diameter comes in a 600' Reel. Average Strength 6,000 lbs., Min Strength 5,400 lbs. Excellent wear and snag resistance Excellent knot holding ability Works well when wet Economical-good value Single Braid No twist stripe Class I Non-Spliceable

A light weight high-strength 12-Strand climbing line. Tough polyester jacket fibers surround polyolefin center fibers to maximize resistance to wear and fiber fusing. 1/2" diameter comes in a 600' Reel. Average Strength 6,000 lbs., Min Strength 5,400 lbs.

  • Excellent wear and snag resistance
  • Excellent knot holding ability
  • Works well when wet
  • Economical-good value
  • Single Braid
  • No twist stripe
  • Class I Non-Spliceable
Supplier's Site Datasheet

Technical Specifications

  J.L. Matthews Co., Inc. (JLMCo)
Product Category Cordage, Rope, and Webbing
Product Number 2000R
Product Name Samson Arbor-Plex Climbing Line, 1/2", 600'
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Fibre Rope 3-Strand. Diameter (mm) 24 - 300302402200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.94 inch (24 mm)
View Details
Flat Braided Lacing Tape, Nomex - 823 / 824 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Aramid
Applications Electrical
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details