DuPont™ Nomex® Energy Solutions Datasheets for Aramid Fibers and Fabrics
Aramid fiber and fabrics consists of bulk, chopped fibers, continuous strands or woven cloth forms of aromatic polyamide thermoplastic for reinforcing polymer matrix composites and other applications.
Aramid Fibers and Fabrics: Learn more
| Product Name | Notes |
|---|---|
| DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as... | |
| From mobile phones and tablet computers to flat-screen liquid crystal display (LCD) televisions, Nomex® paper is helping to protect critical components in a wide range of electronic applications. A prime... | |
| he DuPont™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed... | |
| NOMEX® spunlaced fabrics are manufactured by DuPont using SONTARA® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and... | |
| Nomex® 410 is used in almost every known sheet insulation application. This high-density product has high inherent dielectric strength, mechanical toughness, flexibility and resilience. It is produced in thicknesses ranging... | |
| Nomex® 411 is a lower-density version of Nomex® 410. It is available in thicknesses ranging from 0.13 mm (5 mil) to 0.58 mm (23 mil), with a specific gravity of... | |
| Nomex® 414 is electrically and thermally similar to Nomex® 410, but it is manufactured to produce a strong but more flexible and conformable sheet with an open surface. It is... | |
| Nomex® 416 LAM is a paper designed for use in electrical flexible laminate insulation. It is produced in three thicknesses: 0.05 mm (2 mil), 0.08 mm (3 mil) and 0.13... | |
| Nomex® 464 LAM is a lightweight paper compared to Nomex® 416 LAM, but is intended for the same use in electrical flexible laminate insulation. It is available in 0.05 mm... | |
| Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760... | |
| Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators ,... | |
| Nomex® 864 LAM is designed to address the increasing need for partial discharge resistance of inverter-driven motor insulation and to support the growing trend toward thinner insulation materials. This lamination-grade... | |
| Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in... | |
| Type 992 PSB is a low-density pressboard which is designed for applications requiring a combination of electrical, mechanical and forming characteristics, such as barrier, gap spacers, end fillers, core tubes,... | |
| Type 993 PSB is a medium-density pressboard which offers a balance of rigidity and conformability along with outstanding saturability and excellent properties in air and oil. Typical applications include 3-dimensional... | |
| Type 994 PSB is a densified, rigid board which has a unique combination of superior resistance to compression, even at elevated temperatures, along with relatively high oil absorption characteristics. This... |