Nomex® 864 LAM is designed to address the increasing need for partial discharge resistance of inverter-driven motor insulation and to support the growing trend toward thinner insulation materials. This lamination-grade paper is ideal for thin corona-resistant slot liners. Laminates based on Nomex® 864 LAM can offer higher endurance to voltage stress occurring in inverter-driven motors or transformers associated with converters. Common laminate constructions based on Nomex® 864 LAM are Type NMN and Type NKN.
Nomex® 864 LAM is available in thicknesses: 0.05-mm (2-mil) and 0.08-mm (3-mil).
| DuPont™ Nomex® Energy Solutions | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 864 LAM |
| Product Name | NOMEX® 864 LAM Paper 800 Series |
| Type | Industrial Fabric; Nonwoven; Spunbond or Meltblown; Sleeving or Wraps |