Nomex® 416 LAM is a paper designed for use in electrical flexible laminate insulation. It is produced in three thicknesses: 0.05 mm (2 mil), 0.08 mm (3 mil) and 0.13 mm (5 mil). Nomex® based laminates are used to create high-integrity electrical insulation for motors, generators and transformers. Several laminate constructions exist. The most common are NM and NMN, where Nomex® paper and polyester film are used; and NK or NKN, where Nomex® paper and polyimide film are used.
| DuPont™ Nomex® Energy Solutions | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 416 LAM |
| Product Name | NOMEX® Medium Density Paper 400 Series |
| Type | Industrial Fabric; Nonwoven; Spunbond or Meltblown; Sleeving or Wraps |
| Material | Synthetic; Aramid; Nomex® |
| Applications | Electrical; Dielectric Insulation; HVT/Microwave Power, UPS/Data Center/Converter, Welding, Mining, Lighting Ballast |
| Performance Features | ChemRes; Absorbant |