DuPont™ Nomex® Energy Solutions NOMEX® 843S Paper 800 Series 843S

Description
Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators , as well as for application in high voltage cable insulation.  It contains carbon fibers that allow the material to be electrically conductive.  Nomex® 843S has high thermal resistance, good abrasion resistance and good mechanical strength.  It is designed for up to thermal class 220°C and is optimized for impregnation with varnishes when desired. Nomex® 843 is available only in a 0.05-mm (2-mil) thickness.
Description
Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators , as well as for application in high voltage cable insulation.  It contains carbon fibers that allow the material to be electrically conductive.  Nomex® 843S has high thermal resistance, good abrasion resistance and good mechanical strength.  It is designed for up to thermal class 220°C and is optimized for impregnation with varnishes when desired. Nomex® 843 is available only in a 0.05-mm (2-mil) thickness.

Suppliers

Company
Product
Description
Supplier Links
Richmond, VA, USA
NOMEX® 843S Paper 800 Series
843S
NOMEX® 843S Paper 800 Series 843S
Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators , as well as for application in high voltage cable insulation.  It contains carbon fibers that allow the material to be electrically conductive.  Nomex® 843S has high thermal resistance, good abrasion resistance and good mechanical strength.  It is designed for up to thermal class 220°C and is optimized for impregnation with varnishes when desired. Nomex® 843 is available only in a 0.05-mm (2-mil) thickness.

Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators , as well as for application in high voltage cable insulation.  It contains carbon fibers that allow the material to be electrically conductive.  Nomex® 843S has high thermal resistance, good abrasion resistance and good mechanical strength.  It is designed for up to thermal class 220°C and is optimized for impregnation with varnishes when desired.

Nomex® 843 is available only in a 0.05-mm (2-mil) thickness.

Supplier's Site

Technical Specifications

  DuPont™ Nomex® Energy Solutions
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 843S
Product Name NOMEX® 843S Paper 800 Series
Type Industrial Fabric; Nonwoven; Spunbond or Meltblown; Sleeving or Wraps
Material Synthetic; Aramid; Nomex®
Applications Electrical; Dielectric Insulation; Rotating Machines Operating in Medium and High Voltage Applications, Special Fire Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 1835835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 441.0 lbs (200 kg)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details