DuPont™ Nomex® Energy Solutions Datasheets for Paper and Paperboard Materials

Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard.
Paper and Paperboard Materials: Learn more

Product Name Notes
DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as...
From mobile phones and tablet computers to flat-screen liquid crystal display (LCD) televisions, Nomex® paper is helping to protect critical components in a wide range of electronic applications.  A prime...
he DuPont™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed...
Nomex® 416 LAM is a paper designed for use in electrical flexible laminate insulation.  It is produced in three thicknesses:  0.05 mm (2 mil), 0.08 mm (3 mil) and 0.13...
Nomex® 464 LAM is a lightweight paper compared to Nomex® 416 LAM, but is intended for the same use in electrical flexible laminate insulation.  It is available in 0.05 mm...
Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760...
Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators ,...
Nomex® 864 LAM is designed to address the increasing need for partial discharge resistance of inverter-driven motor insulation and to support the growing trend toward thinner insulation materials.  This lamination-grade...
Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in...
Type 410 is the original form of Nomex® paper. Widely used in the majority of electrical equipment applications, it is produced in thicknesses from 0.05 to 0.76 mm (2 to...
Type 411, a lower density version of Nomex® paper, it is available in thicknesses from 0.13 to 0.58 mm (5 to 23 mil), with a specific gravity of 0.3 and...
Type 414 is electrically and thermally similar to Nomex® Type 410 but is processed to produce a strong but more flexible and conformable sheet with an open surface. Produced in...
Type 992 PSB is a low-density pressboard which is designed for applications requiring a combination of electrical, mechanical and forming characteristics, such as barrier, gap spacers, end fillers, core tubes,...
Type 993 PSB is a medium-density pressboard which offers a balance of rigidity and conformability along with outstanding saturability and excellent properties in air and oil. Typical applications include 3-dimensional...
Type 994 PSB is a densified, rigid board which has a unique combination of superior resistance to compression, even at elevated temperatures, along with relatively high oil absorption characteristics. This...