DuPont™ Nomex® Energy Solutions NOMEX® Medium Density Paper 300 Series 356

Description
he DuPont™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost constraints of electrical applications such as white goods, power tools and small HVAC units, the Nomex® 300 Series provides good value-in-use. Nomex® 356 Nomex® 356 is a medium density paper that exhibits properties that are midway between Nomex® 410 and Nomex® 411. Designed for use as layer insulation within transformers and as phase insulation in hand-wound motors, it could also be used effectively as electrical and thermal barriers in appliance and electronic equipment applications. Nomex® 356 is produced in six thicknesses ranging from 0.13 mm (5 mil) to 0.51 mm (20 mil), with densities ranging from 0.66 g/cc to 0.68 g/cc.
Description
he DuPont™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost constraints of electrical applications such as white goods, power tools and small HVAC units, the Nomex® 300 Series provides good value-in-use. Nomex® 356 Nomex® 356 is a medium density paper that exhibits properties that are midway between Nomex® 410 and Nomex® 411. Designed for use as layer insulation within transformers and as phase insulation in hand-wound motors, it could also be used effectively as electrical and thermal barriers in appliance and electronic equipment applications. Nomex® 356 is produced in six thicknesses ranging from 0.13 mm (5 mil) to 0.51 mm (20 mil), with densities ranging from 0.66 g/cc to 0.68 g/cc.

Suppliers

Company
Product
Description
Supplier Links
NOMEX® Medium Density Paper 300 Series - 356 - DuPont™ Nomex® Energy Solutions
Richmond, VA, USA
NOMEX® Medium Density Paper 300 Series
356
NOMEX® Medium Density Paper 300 Series 356
he DuPont™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed specifically to address the less-demanding requirements and increased cost constraints of electrical applications such as white goods, power tools and small HVAC units, the Nomex® 300 Series provides good value-in-use. Nomex® 356 Nomex® 356 is a medium density paper that exhibits properties that are midway between Nomex® 410 and Nomex® 411. Designed for use as layer insulation within transformers and as phase insulation in hand-wound motors, it could also be used effectively as electrical and thermal barriers in appliance and electronic equipment applications. Nomex® 356 is produced in six thicknesses ranging from 0.13 mm (5 mil) to 0.51 mm (20 mil), with densities ranging from 0.66 g/cc to 0.68 g/cc.

he DuPont™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required.

Designed specifically to address the less-demanding requirements and increased cost constraints of electrical applications such as white goods, power tools and small HVAC units, the Nomex® 300 Series provides good value-in-use.

Nomex® 356

Nomex® 356 is a medium density paper that exhibits properties that are midway between Nomex® 410 and Nomex® 411. Designed for use as layer insulation within transformers and as phase insulation in hand-wound motors, it could also be used effectively as electrical and thermal barriers in appliance and electronic equipment applications. Nomex® 356 is produced in six thicknesses ranging from 0.13 mm (5 mil) to 0.51 mm (20 mil), with densities ranging from 0.66 g/cc to 0.68 g/cc.

Supplier's Site

Technical Specifications

  DuPont™ Nomex® Energy Solutions
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 356
Product Name NOMEX® Medium Density Paper 300 Series
Type Industrial Fabric; Nonwoven; Spunbond or Meltblown; Sleeving or Wraps
Material Synthetic; Aramid; Nomex®
Applications Electrical; Dielectric Insulation; Motor Phase Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 1244749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 114.7 lbs (52 kg)
View Details