NOMEX® spunlaced fabrics are manufactured by DuPont using SONTARA® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA® spunlaced fabrics are available commercially using NOMEX® and KEVLAR® brand fiber, as well as polyester and other fibers. This data sheet concerns only the calendered Type E88C products, which are 100% NOMEX®.
NOMEX® spunlaced fabrics are manufactured by DuPont using SONTARA® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA® spunlaced fabrics are available commercially using NOMEX® and KEVLAR® brand fiber, as well as polyester and other fibers. This data sheet concerns only the calendered Type E88C products, which are 100% NOMEX®.
| DuPont Protection Technologies | DuPont™ Nomex® Energy Solutions | |
|---|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 320B | 320B |
| Product Name | Spunlaced Fabric Type E88C | NOMEX® Spunlaced Fabric Type E88C |
| Type | Industrial Fabric; Nonwoven; Spunbond or Meltblown; Sleeving or Wraps | Industrial Fabric; Nonwoven; Spunbond or Meltblown; Sleeving or Wraps |
| Material | Synthetic; Nomex® | Synthetic; Aramid; Nomex® |
| Applications | Electrical; Dielectric Insulation; Motor Phase Insulation | Electrical; Dielectric Insulation; Motor Phase Insulation |
| Performance Features | ChemRes; Absorbant | ChemRes; Absorbant |