Nomex® 410 is used in almost every known sheet insulation application. This high-density product has high inherent dielectric strength, mechanical toughness, flexibility and resilience. It is produced in thicknesses ranging from 0.05 mm (2 mil) to 0.76 mm (30 mil), with specific gravities ranging from 0.7 to 1.2.
| DuPont™ Nomex® Energy Solutions | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 410 |
| Product Name | NOMEX® Medium Density Paper 400 Series |
| Type | Industrial Fabric; Nonwoven; Spunbond or Meltblown; Sleeving or Wraps |
| Material | Synthetic; Aramid; Nomex® |
| Applications | Electrical; Dielectric Insulation; HVT/Microwave Power, UPS/Data Center/Converter, Welding, Mining, Lighting Ballast |
| Performance Features | ChemRes; Absorbant |