DuPont™ Nomex® Energy Solutions NOMEX® 818 Paper 800 Series 818

Description
Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when desired. Nomex® 818 offers increased voltage endurance compared to Nomex® 410. Nomex® 818 is available in thicknesses ranging from 0.08 mm (3 mil) to 0.25 mm (10 mil).
Description
Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when desired. Nomex® 818 offers increased voltage endurance compared to Nomex® 410. Nomex® 818 is available in thicknesses ranging from 0.08 mm (3 mil) to 0.25 mm (10 mil).

Suppliers

Company
Product
Description
Supplier Links
Richmond, VA, USA
NOMEX® 818 Paper 800 Series
818
NOMEX® 818 Paper 800 Series 818
Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when desired. Nomex® 818 offers increased voltage endurance compared to Nomex® 410. Nomex® 818 is available in thicknesses ranging from 0.08 mm (3 mil) to 0.25 mm (10 mil).

Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760 V/mil] to 40 kV/mm [1,015 V/mil]), but can also be readily impregnated with varnishes when desired. Nomex® 818 offers increased voltage endurance compared to Nomex® 410.

Nomex® 818 is available in thicknesses ranging from 0.08 mm (3 mil) to 0.25 mm (10 mil).

Supplier's Site

Technical Specifications

  DuPont™ Nomex® Energy Solutions
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 818
Product Name NOMEX® 818 Paper 800 Series
Type Industrial Fabric; Nonwoven; Spunbond or Meltblown; Sleeving or Wraps
Material Synthetic; Aramid; Nomex®
Applications Electrical; Dielectric Insulation; Rotating Machines Operating in Medium and High Voltage Applications, Special Fire Requirements
Unlock Full Specs
to access all available technical data

Similar Products

Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 1244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 30.9 lbs (14 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details