Nomex® 464 LAM is a lightweight paper compared to Nomex® 416 LAM, but is intended for the same use in electrical flexible laminate insulation. It is available in 0.05 mm (2 mil). Similar laminate constructions can be found in the market, with either polyester film or polyimide film, depending on the thermal requirements of the application.
| DuPont™ Nomex® Energy Solutions | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 464 LAM |
| Product Name | NOMEX® Medium Density Paper 400 Series |
| Type | Industrial Fabric; Nonwoven; Spunbond or Meltblown; Sleeving or Wraps |
| Material | Synthetic; Aramid; Nomex® |
| Applications | Electrical; Dielectric Insulation; HVT/Microwave Power, UPS/Data Center/Converter, Welding, Mining, Lighting Ballast |
| Performance Features | ChemRes; Absorbant |