DuPont™ Nomex® Energy Solutions Datasheets for Industrial Fabrics
Industrial fabrics consist of woven or non-woven cloth made from natural or synthetic materials.
Industrial Fabrics: Learn more
| Product Name | Notes |
|---|---|
| DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as... | |
| From mobile phones and tablet computers to flat-screen liquid crystal display (LCD) televisions, Nomex® paper is helping to protect critical components in a wide range of electronic applications. A prime... | |
| he DuPont™ Nomex® 300 Series is a family of insulation products for less-demanding electrical applications where the full temperature resistance and/or mechanical strength of Nomex® 410 is not required. Designed... | |
| NOMEX® spunlaced fabrics are manufactured by DuPont using SONTARA® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and... | |
| Nomex® 410 is used in almost every known sheet insulation application. This high-density product has high inherent dielectric strength, mechanical toughness, flexibility and resilience. It is produced in thicknesses ranging... | |
| Nomex® 411 is a lower-density version of Nomex® 410. It is available in thicknesses ranging from 0.13 mm (5 mil) to 0.58 mm (23 mil), with a specific gravity of... | |
| Nomex® 414 is electrically and thermally similar to Nomex® 410, but it is manufactured to produce a strong but more flexible and conformable sheet with an open surface. It is... | |
| Nomex® 416 LAM is a paper designed for use in electrical flexible laminate insulation. It is produced in three thicknesses: 0.05 mm (2 mil), 0.08 mm (3 mil) and 0.13... | |
| Nomex® 464 LAM is a lightweight paper compared to Nomex® 416 LAM, but is intended for the same use in electrical flexible laminate insulation. It is available in 0.05 mm... | |
| Nomex® 818 (50% mica) is designed for high-voltage applications, including: motor conductor and coil wrap, and transformer ground and layer insulation. It has high inherent dielectric strength (30 kV/mm [760... | |
| Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators ,... | |
| Nomex® 864 LAM is designed to address the increasing need for partial discharge resistance of inverter-driven motor insulation and to support the growing trend toward thinner insulation materials. This lamination-grade... | |
| Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in... | |
| Type 992 PSB is a low-density pressboard which is designed for applications requiring a combination of electrical, mechanical and forming characteristics, such as barrier, gap spacers, end fillers, core tubes,... | |
| Type 993 PSB is a medium-density pressboard which offers a balance of rigidity and conformability along with outstanding saturability and excellent properties in air and oil. Typical applications include 3-dimensional... | |
| Type 994 PSB is a densified, rigid board which has a unique combination of superior resistance to compression, even at elevated temperatures, along with relatively high oil absorption characteristics. This... |