Bonomi North America, Inc. Datasheets for Gas Valves

Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more

Page: 1 10 20 30 40 47 48 49 50 51 52 53
Product Name Notes
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.5" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
0.5" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
0.5" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
0.5" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
0.5" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Spring Return Pneumatic Actuator
0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
0.75" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
0.75" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
0.75" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
0.75" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
0.75" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
0.75" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
0.75" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Spring Return Pneumatic Actuator
1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
1" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
1" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
1" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
1-1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
1.25" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
1.25" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
1.25" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
1.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
1.50" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
1.50" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
1.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
1.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
1.50" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
1.50" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
10" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
10" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
10" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
10" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
10" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
10" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
10" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
10" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
10" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
12" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
12" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
12" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
12" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
12" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
12" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
2" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
2" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
2" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
2" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
2" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
2" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
2" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
2" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
2" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator
2" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
2" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
2-1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
2.50" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2.50" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2.50" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
2.50" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2.50" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
2.50" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
2.50" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
2.50" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
2.50" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
2.50" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2.50" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
2.50" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
2.50" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
2.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
2.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
2.50" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
2.50" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
3" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
3" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
3" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
3" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
3" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
3" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
3" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
3" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
3" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
3" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
3" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
3" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
3" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
3" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
3" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
3" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
3" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
3" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator
3" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
3" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
3" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
3/4" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
4" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
4" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
4" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
4" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
4" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
4" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
4" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
4" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
4" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
4" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
4" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner
4" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator
4" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
4" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
4" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Double Acting Pneumatic Actuator
4" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator
4" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
4" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator
4" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
4" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator
4" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
5" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
5" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
5" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
5" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
5" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
5" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
5" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
5" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
5" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
5" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
5" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
6" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
6" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
6" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
6" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
6" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
6" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
6" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
6" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
6" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
6" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
6" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
6" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
6" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator
6" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator
6" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
8" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
8" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
8" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator
8" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
8" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
8" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
8" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator
8" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
8" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
8" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator
8" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator
8" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
8" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator
8" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
8" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator
8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator
8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration
8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration
8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration
8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration
8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration
High Capacity Spring Loaded Stainless Steel Check Valve 250 WOG, FNPT Threaded w/ FKM Seat
High Capacity Spring Loaded Stainless Steel Check Valve 800 WOG, FNPT Threaded w/ P.T.F.E. Seat

<< Prev