Bonomi North America, Inc. Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.50" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.50" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.50" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.50" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.50" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.50" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 1.25" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.25" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.25" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.25" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.25" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.25" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.25" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 1.25" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 1.25" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 1.25" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 1.50" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 1.50" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 1.50" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 1.50" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch | |
| 10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch | |
| 10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch | |
| 12" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch | |
| 12" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch | |
| 12" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch | |
| 2" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch | |
| 2" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch | |
| 2" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch | |
| 2" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 2" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 2" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 2" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 2-1/2" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2-1/2" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2-1/2" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2-1/2" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2-1/2" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2-1/2" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch | |
| 2.50" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch | |
| 2.50" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch | |
| 2.50" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, 2 Pc. Direct Mount Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch | |
| 3" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch | |
| 3" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch | |
| 3" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 3" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 3" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 3" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 30-60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 60° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ SW ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch | |
| 4" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch | |
| 4" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch | |
| 4" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Carbon Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Carbon Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Carbon Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 4" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 4" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 4" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 5" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch | |
| 5" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch | |
| 5" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch | |
| 6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch | |
| 6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch | |
| 8" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch | |
| 8" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch | |
| 8" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXN Explosion-proof Non-Contact Limit Switch |
| << Prev | Next >> |