Oil-Rite Corp. Aluminum Liquid Level Gage with Card Thermometer, 29” Centerline, Front Mount 1/2”-13 B3540-32900BA2W

Description
Aluminum Liquid Level Gages with Card Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. The red fluid indicator on the card thermometer allows temperature to be easily viewed. This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated with red fluid in both degrees Fahrenheit and Celsius on the 8 1/2” tall aluminum and glass thermometer. It displays -20° to 220° F and -20° to 100° C. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2"-13 aluminum bolts. The mounting bolts should be torqued to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.
Description
Aluminum Liquid Level Gages with Card Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. The red fluid indicator on the card thermometer allows temperature to be easily viewed. This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated with red fluid in both degrees Fahrenheit and Celsius on the 8 1/2” tall aluminum and glass thermometer. It displays -20° to 220° F and -20° to 100° C. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2"-13 aluminum bolts. The mounting bolts should be torqued to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Liquid Level Gage with Card Thermometer, 29” Centerline, Front Mount 1/2”-13 - B3540-32900BA2W - Oil-Rite Corp.
Manitowoc, WI, United States
Aluminum Liquid Level Gage with Card Thermometer, 29” Centerline, Front Mount 1/2”-13
B3540-32900BA2W
Aluminum Liquid Level Gage with Card Thermometer, 29” Centerline, Front Mount 1/2”-13 B3540-32900BA2W
Aluminum Liquid Level Gages with Card Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. The red fluid indicator on the card thermometer allows temperature to be easily viewed. This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated with red fluid in both degrees Fahrenheit and Celsius on the 8 1/2” tall aluminum and glass thermometer. It displays -20° to 220° F and -20° to 100° C. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2"-13 aluminum bolts. The mounting bolts should be torqued to 90 in-lbs. For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Aluminum Liquid Level Gages with Card Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. The red fluid indicator on the card thermometer allows temperature to be easily viewed.

This sturdy gage is made of corrosion and rust resistant milled aluminum. The end pieces are permanently secured through a staking process. The unit tolerates up to 175 PSI and 225° F. The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated with red fluid in both degrees Fahrenheit and Celsius on the 8 1/2” tall aluminum and glass thermometer. It displays -20° to 220° F and -20° to 100° C.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2"-13 aluminum bolts. The mounting bolts should be torqued to 90 in-lbs.

For additional mounting options, seals and fractional inch centerline distances, reference the “Other Options” document located on this page.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B3540-32900BA2W
Product Name Aluminum Liquid Level Gage with Card Thermometer, 29” Centerline, Front Mount 1/2”-13
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Oil/Water Interface Transmitter - 2880-OWI - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Sensors - 1936757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details