Ringfeder Power Transmission USA Corporation Datasheets for Flexible Couplings

Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more

Product Name Notes
'CKN' is GERWAH's production series which grants customers a maximum of application liberties. The flange mounting offers manifold possibilities to establish a connection with the element or add hubs, flanges...
'GWE 5102 miniature is a compact miniature coupling constituting the perfect solution for confined spaces or areas which are difficult to access. The element is connected to the shaft by...
'GWE 5112' is a backlash-free self-aligning coupling with an outer conical tapered end. Thanks to its symmetric design, the element guarantees for perfect concentric running and is thus qualified for...
Multiple-disc coupling for compensating of axial and angular misalignments Versions with 2 disc packs can also be used to compensate for radial 1. No Tooth Backlash An important property for...
Multiple-disc coupling for compensating of axial, angular and radial (CHD and CHC) misalignments 1. No Tooth Backlash An important property for synchronous operation or for machines that are frequently used...
Multiple-disc coupling for compensating of axial, angular and radial misalignments 1. No Tooth Backlash An important property for synchronous operation or for machines that are frequently used in start/stop or...
Multiple-disc coupling with axial, angular and parallel (CCD) misalignment capability 1. No Tooth Backlash An important property for synchronous operation or for machines that are frequently used in start/stop or...
Permanently backlash-free attachment of the multiple-disc coupling by means of RINGFEDER Locking Assemblies 1. No Tooth Backlash An important property for synchronous operation or for machines that are frequently used...
A slim design and flexible mounting possibilities: the magnetic hysteresis couplings from the 'HLV' series can be used for many purposes. Their rated torque level can be adapted individually thanks...
Aluminium Clamping Hub Coupling without spacer Multiple-disc coupling with axial, angular and parallel (CCD) misalignment capability RING-flex®: The Advantages of the System 1. No Tooth Backlash An important property for...
Backlash-free Metal Bellows Coupling Absolutely backlash-free • Life time proof and maintenance-free Accurate transmission characteristics • Installation and removal friendly Compact design • High torsional stiffness Compact design High torsional...
Backlash-free Metal Bellows Coupling Absolutely backlash-free • Life time proof and maintenance-free Accurate transmission characteristics • Installation and removal friendly Rear installation space • High misalignment compensation Rear installation space...
Backlash-free Metal Bellows Coupling Absolutely backlash-free • Life time proof and maintenance-free Accurate transmission characteristics • Installation and removal friendly Short design • High torsional stiffness • Low moment of...
Backlash-free Metal Bellows Coupling Compact design • High misalignment compensation • Absolutely backlash-free • Life time proof and maintenance-free • Accurate transmission characteristics • Installation and removal friendly Compact design...
Backlash-free Metal Bellows Coupling Series PKA with clamping hub Characteristics Series PKA with clamping hub Metal bellows made of stainless steel, hubs made of aluminum Backlash-free and torsional stiffness High-tensile...
Backlash-free Metal Bellows Coupling Series PKB with locking ring Characteristics Series PKB with locking ring Metal bellows made of stainless steel, hubs made of aluminum Backlash-free and torsional stiffness High-tensile...
Clamping Hub Coupling with short spacer Multiple-disc coupling for compensating of axial, angular and radial (CHD and CHC) misalignments RING-flex®: The Advantages of the System 1. No Tooth Backlash An...
Clamping Hub Coupling without spacer Multiple-disc coupling for compensating of axial, angular and radial (CHD and CHC) misalignments RING-flex®: The Advantages of the System 1. No Tooth Backlash An important...
Coupling with standard spacer Multiple-disc coupling for compensating of axial and angular misalignments Versions with 2 disc packs can also be used to compensate for radial misalignments. RING-flex®: The Advantages...
Design with flange-hub and keyway-hub. For connection of shaft and drive components, such as gear or pulley. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series...
Flexible coupling with keyway-hubs. The elastic elements can be dismounted radially without displacement of the motor and the driven shafts. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in...
GERWA'S self-aligning coupling 'ICL' pursues a completely different approach which unites the advantages of a classic coupling and a clamping set. Even in confined spaces, the element establishes a compact,...
GERWAH's 'EKN miniatur' is a backlash-free metal bellows coupling which boasts a very compact shape. The miniature coupling is connected to the shaft by means of radial set screws instead...
GERWAH's 'PKN' unites the tried and tested technical advantages of a metal bellows coupling and a plug-in connection. These elements do not need any axial initial load due to tightening...
GERWAH's couplings from the 'MKS' series are a special modification of the permanent magnetic synchronous coupling MKD with an extended air slot. Especially in pumps, the system displays all its...
GERWAH's elastomer couplings from the production series 'GWE 5103.1' impress with their compact design. The compensating elements are slotted once and mounted by means of a clamping hub. GWE 5103.1...
GERWAH's elements from the production series 'GWE 5104' are self-aligning couplings which are slotted once up to size 19 and twice from size 24 on. They are mounted by means...
GERWAH's permanent magnetic hysteresis coupling from the 'HKD' series consists of two separate unsupported halves. The coupling is connected with the shaft by means of clamping hubs. Thanks to its...
GERWAH's production series 'AKD' offers the traditional metal bellows coupling which can be used for a wide range of applications. Its core characteristics are the backlash-free transmission of torque, high...
Metal bellows couplings from the 'AK' series have been designed especially for the backlash-free transmission of high torques of up to 5,000 Nm. The elements are mounted on driver and...
Servo-insert coupling with clamping hubs. Backlash-free Line Shafts Series Torsionally stiff and flexible line shafts are used in applications where torque and rotational motion combined with the highest possible angular...
Thanks to its compact design, GERWAH's metal bellows coupling model 'DKN' is perfectly qualified for backlash-free connections in confined spaces. It is mounted on driver and driven components by means...
The AKD-H combined the advantage of the AKD Metal Bellows Coupling with an easy installation. The clamping hubs in split hub design can be mounted lateral at the aligned shaft...
The AKN-H combines the advantage of the AKN Metal Bellows Coupling with an easy installation. The clamping hubs in split hub design can be mounted lateral at the aligned shaft...
The AKN/H-ZW is a backlash-free Metal Bellows Coupling in Line shaft design. Because of the double cardanic system, the compensating of high shaft displacements are possible. The clamping hubs in...
The clamping hubs in split hub design can be mounted lateral at the aligned shaft extensions. Backlash-free Line Shafts Series Torsionally stiff and flexible line shafts are used in applications...
The compact design and the flexible mounting possibilities of GERWAH's magnetic hysteresis coupling 'HSV' open up a wide field of possible applications. Its innovative concept qualifies this element for use...
The DKN/S series is characterized by its compact shapes and a low moment of inertia. The shaft connection can be realized by means of a clamping hub on one side...
The GWE 5103 Servo-insert Coupling impresses with their compact design and a reduced moment of inertia. Due to the Elastomeric spider the GWE 5103 is backlash-free, vibration-damping and electrically insulating.
The GWE 5106 combined the advantage of the GWE 5104 Servo-Insert Coupling with an easy installation. The clamping hubs in split hub design can be mounted lateral at the aligned...
The GWE 5107 is a compact designed backlash free Servo-Insert coupling with an expanding clamp and a clamping hub. Due to the expanding clamp the GWE 5107 can used for...
The metal bellows couplings from the 'AKN' series boast GERWAH's trusted quality and increased torsional stiffness. The reduced shafts in the element guarantee for high stiffness while at the same...
Coupling without spacer Multiple-disc coupling for compensating of axial and angular misalignments Versions with 2 disc packs can also be used to compensate for radial misalignments. RING-flex®: The Advantages of...