Ringfeder Power Transmission USA Corporation GERWAH™ Backlash-free Compensating Coupling ICL

Description
GERWA'S self-aligning coupling 'ICL' pursues a completely different approach which unites the advantages of a classic coupling and a clamping set. Even in confined spaces, the element establishes a compact, backlash-free, and torsionally rigid connection between driver and hollow shaft. ICL offers the possibility to install the driving shaft directly in the hollow shaft while misalignments are compensated perfectly. Field of application: Direct drive of mounted hollow shafts Task: The previous construction using metal bellows couplings as a connecting element required an extended installation space in the shape of a mounting dome. By setting aside compensating coupling elements and assembly by using a locking assembly connection axial misalignments (heat development) and radial shaft misalignments cause increased bearing load and therefore bearing damages. The GERWAH solution: The combination of a locking assembly connection with a shaft coupling allows the space saving assembly of the drive directly at the hollow shaft. A metal bellows balances radial and axial misalignments and reduces the bearing load. Numerous components and their related misalignment sources can be dropped due to the direct connection of the drive shaft and the supported hollow shaft. The installation of the coupling is possible with a minimal expenditure of time as it is mounted pre-assembled. Optimizing the initial load position relieves the ball bearings. Further fields of application: Automation industry Linear units Attachment drives Materials handling technology Robotics
Description
GERWA'S self-aligning coupling 'ICL' pursues a completely different approach which unites the advantages of a classic coupling and a clamping set. Even in confined spaces, the element establishes a compact, backlash-free, and torsionally rigid connection between driver and hollow shaft. ICL offers the possibility to install the driving shaft directly in the hollow shaft while misalignments are compensated perfectly. Field of application: Direct drive of mounted hollow shafts Task: The previous construction using metal bellows couplings as a connecting element required an extended installation space in the shape of a mounting dome. By setting aside compensating coupling elements and assembly by using a locking assembly connection axial misalignments (heat development) and radial shaft misalignments cause increased bearing load and therefore bearing damages. The GERWAH solution: The combination of a locking assembly connection with a shaft coupling allows the space saving assembly of the drive directly at the hollow shaft. A metal bellows balances radial and axial misalignments and reduces the bearing load. Numerous components and their related misalignment sources can be dropped due to the direct connection of the drive shaft and the supported hollow shaft. The installation of the coupling is possible with a minimal expenditure of time as it is mounted pre-assembled. Optimizing the initial load position relieves the ball bearings. Further fields of application: Automation industry Linear units Attachment drives Materials handling technology Robotics

Suppliers

Company
Product
Description
Supplier Links
GERWAH™ Backlash-free Compensating Coupling - ICL - Ringfeder Power Transmission USA Corporation
Westwood, NJ, USA
GERWAH™ Backlash-free Compensating Coupling
ICL
GERWAH™ Backlash-free Compensating Coupling ICL
GERWA'S self-aligning coupling 'ICL' pursues a completely different approach which unites the advantages of a classic coupling and a clamping set. Even in confined spaces, the element establishes a compact, backlash-free, and torsionally rigid connection between driver and hollow shaft. ICL offers the possibility to install the driving shaft directly in the hollow shaft while misalignments are compensated perfectly. Field of application: Direct drive of mounted hollow shafts Task: The previous construction using metal bellows couplings as a connecting element required an extended installation space in the shape of a mounting dome. By setting aside compensating coupling elements and assembly by using a locking assembly connection axial misalignments (heat development) and radial shaft misalignments cause increased bearing load and therefore bearing damages. The GERWAH solution: The combination of a locking assembly connection with a shaft coupling allows the space saving assembly of the drive directly at the hollow shaft. A metal bellows balances radial and axial misalignments and reduces the bearing load. Numerous components and their related misalignment sources can be dropped due to the direct connection of the drive shaft and the supported hollow shaft. The installation of the coupling is possible with a minimal expenditure of time as it is mounted pre-assembled. Optimizing the initial load position relieves the ball bearings. Further fields of application: Automation industry Linear units Attachment drives Materials handling technology Robotics

GERWA'S self-aligning coupling 'ICL' pursues a completely different approach which unites the advantages of a classic coupling and a clamping set. Even in confined spaces, the element establishes a compact, backlash-free, and torsionally rigid connection between driver and hollow shaft. ICL offers the possibility to install the driving shaft directly in the hollow shaft while misalignments are compensated perfectly.

Field of application:
Direct drive of mounted hollow shafts

Task:
The previous construction using metal bellows couplings as a connecting element required an extended installation space in the shape of a mounting dome. By setting aside compensating coupling elements and assembly by using a locking assembly connection axial misalignments (heat development) and radial shaft misalignments cause increased bearing load and therefore bearing damages.

The GERWAH solution:
The combination of a locking assembly connection with a shaft coupling allows the space saving assembly of the drive directly at the hollow shaft. A metal bellows balances radial and axial misalignments and reduces the bearing load. Numerous components and their related misalignment sources can be dropped due to the direct connection of the drive shaft and the supported hollow shaft. The installation of the coupling is possible with a minimal expenditure of time as it is mounted pre-assembled. Optimizing the initial load position relieves the ball bearings.

Further fields of application:

  • Automation industry
  • Linear units
  • Attachment drives
  • Materials handling technology
  • Robotics
Supplier's Site

Technical Specifications

  Ringfeder Power Transmission USA Corporation
Product Category Flexible Couplings
Product Number ICL
Product Name GERWAH™ Backlash-free Compensating Coupling
Unlock Full Specs
to access all available technical data

Similar Products

SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
0.25
Specs
Coupling Type Sliding Block
Rated Torque 15 In-lbs (17.3 kg-cm)
Units English Design
View Details