Ringfeder Power Transmission USA Corporation Datasheets for Shock Absorbers, Linear Dampers, and Dashpots
Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements.
Shock Absorbers, Linear Dampers, and Dashpots: Learn more
| Product Name | Notes |
|---|---|
| Due to the guidance at the fastening screw this version allows additional light lateral forces. Reusable buffer for absorption of kinetic energies without additional spring. The casing combines the function... | |
| Our DEFORM plus® elastomeric shock absorbing elements are available in a variety of sizes and configurations. DEFORM plus® Shock Absorbing Elements are one-time use damping elements for high... | |
| RINGFEDER Friction Springs can also be supplied in customized buffer versions. RINGFEDER® Friction Springs are employed in the engineering sector when high kinetic energies must be absorbed or when... | |
| The hydro elastic dampers are optimally applicable to absorb high energies on least installation space. RINGFEDER® Elastomer Technology - Fluid Elastomeric Damper Hydro elastic dampers are high performance dampers... | |
| These shock absorbing units are repeatedly resilient and are supplied ready for assembly and incl. screw. SHOCK ABSORBING Elements DEFORM plus® R/RMP Reusable buffer for absorption of kinetic energies... |