Ringfeder Power Transmission USA Corporation GERWAH™ Metal Bellows Couplings AKN

Description
The metal bellows couplings from the 'AKN' series boast GERWAH's trusted quality and increased torsional stiffness. The reduced shafts in the element guarantee for high stiffness while at the same time compensating angular, axial and radial misalignments. The shaft connection is established by means of clamping hubs on both sides. Backlash-free transmission of torque High torsional stiffness, precision of transmission of rotational angle Different torsional stiffness Compact design, low moment of inertia Metal bellows made of stainless steel Simple and safe assembly Compensation of radial, axial and angular misalignment Free of wear, maintenance-free, no downtimes Not sensitive to temperatures between -30°C and + 100°C, Nominal torques between 0,1 – 5000 Nm Advantages 100% inspection and traceability through individual marking Higher torques at same dimensions Compact design Extended bore ranges Customer-specific solutions Higher safety in application, e.g. no wrong screw tightening torques Backlash-free Metal Bellows Couplings are used in the sector of mechanical engineering, where a torque or a rotary motion has to be transmitted from shaft to shaft in highest accuracy of angle. Pumps with axial and vertical drives High dynamic portal drives Spindle lifting units Linear units Packaging machines Machine tools Special machines Series AKN Metal bellows coupling with clamping hubs, short length and higher torsional stiffness Characteristics Metal bellows made of stainless steel, hubs made of aluminum The shaft tolerance should be within the fit tolerance “g6” or “h7” The contact surfaces have to be free from oil and grease Optional designs with keyway DIN 6885-1 Optional special design in stainless steel
Description
The metal bellows couplings from the 'AKN' series boast GERWAH's trusted quality and increased torsional stiffness. The reduced shafts in the element guarantee for high stiffness while at the same time compensating angular, axial and radial misalignments. The shaft connection is established by means of clamping hubs on both sides. Backlash-free transmission of torque High torsional stiffness, precision of transmission of rotational angle Different torsional stiffness Compact design, low moment of inertia Metal bellows made of stainless steel Simple and safe assembly Compensation of radial, axial and angular misalignment Free of wear, maintenance-free, no downtimes Not sensitive to temperatures between -30°C and + 100°C, Nominal torques between 0,1 – 5000 Nm Advantages 100% inspection and traceability through individual marking Higher torques at same dimensions Compact design Extended bore ranges Customer-specific solutions Higher safety in application, e.g. no wrong screw tightening torques Backlash-free Metal Bellows Couplings are used in the sector of mechanical engineering, where a torque or a rotary motion has to be transmitted from shaft to shaft in highest accuracy of angle. Pumps with axial and vertical drives High dynamic portal drives Spindle lifting units Linear units Packaging machines Machine tools Special machines Series AKN Metal bellows coupling with clamping hubs, short length and higher torsional stiffness Characteristics Metal bellows made of stainless steel, hubs made of aluminum The shaft tolerance should be within the fit tolerance “g6” or “h7” The contact surfaces have to be free from oil and grease Optional designs with keyway DIN 6885-1 Optional special design in stainless steel

Suppliers

Company
Product
Description
Supplier Links
GERWAH™ Metal Bellows Couplings - AKN - Ringfeder Power Transmission USA Corporation
Westwood, NJ, USA
GERWAH™ Metal Bellows Couplings
AKN
GERWAH™ Metal Bellows Couplings AKN
The metal bellows couplings from the 'AKN' series boast GERWAH's trusted quality and increased torsional stiffness. The reduced shafts in the element guarantee for high stiffness while at the same time compensating angular, axial and radial misalignments. The shaft connection is established by means of clamping hubs on both sides. Backlash-free transmission of torque High torsional stiffness, precision of transmission of rotational angle Different torsional stiffness Compact design, low moment of inertia Metal bellows made of stainless steel Simple and safe assembly Compensation of radial, axial and angular misalignment Free of wear, maintenance-free, no downtimes Not sensitive to temperatures between -30°C and + 100°C, Nominal torques between 0,1 – 5000 Nm Advantages 100% inspection and traceability through individual marking Higher torques at same dimensions Compact design Extended bore ranges Customer-specific solutions Higher safety in application, e.g. no wrong screw tightening torques Backlash-free Metal Bellows Couplings are used in the sector of mechanical engineering, where a torque or a rotary motion has to be transmitted from shaft to shaft in highest accuracy of angle. Pumps with axial and vertical drives High dynamic portal drives Spindle lifting units Linear units Packaging machines Machine tools Special machines Series AKN Metal bellows coupling with clamping hubs, short length and higher torsional stiffness Characteristics Metal bellows made of stainless steel, hubs made of aluminum The shaft tolerance should be within the fit tolerance “g6” or “h7” The contact surfaces have to be free from oil and grease Optional designs with keyway DIN 6885-1 Optional special design in stainless steel

The metal bellows couplings from the 'AKN' series boast GERWAH's trusted quality and increased torsional stiffness. The reduced shafts in the element guarantee for high stiffness while at the same time compensating angular, axial and radial misalignments. The shaft connection is established by means of clamping hubs on both sides.

  • Backlash-free transmission of torque
  • High torsional stiffness, precision of transmission of rotational angle
  • Different torsional stiffness
  • Compact design, low moment of inertia
  • Metal bellows made of stainless steel
  • Simple and safe assembly
  • Compensation of radial, axial and angular misalignment
  • Free of wear, maintenance-free, no downtimes
  • Not sensitive to temperatures between -30°C and + 100°C,
  • Nominal torques between 0,1 – 5000 Nm

Advantages

  • 100% inspection and traceability through individual marking
  • Higher torques at same dimensions
  • Compact design
  • Extended bore ranges
  • Customer-specific solutions
  • Higher safety in application, e.g. no wrong screw tightening torques

Backlash-free Metal Bellows Couplings are used in the sector of mechanical engineering, where a torque or a rotary motion has to be transmitted from shaft to shaft in highest accuracy of angle.

  • Pumps with axial and vertical drives
  • High dynamic portal drives
  • Spindle lifting units
  • Linear units
  • Packaging machines
  • Machine tools
  • Special machines

Series AKN

  • Metal bellows coupling with clamping hubs, short length and higher torsional stiffness

Characteristics

  • Metal bellows made of stainless steel, hubs made of aluminum
  • The shaft tolerance should be within the fit tolerance “g6” or “h7”
  • The contact surfaces have to be free from oil and grease
  • Optional designs with keyway DIN 6885-1
  • Optional special design in stainless steel
Supplier's Site

Technical Specifications

  Ringfeder Power Transmission USA Corporation
Product Category Flexible Couplings
Product Number AKN
Product Name GERWAH™ Metal Bellows Couplings
Coupling Type Metal Bellows
Rated Torque 195 to 5310 In-lbs (224 to 6122 kg-cm)
Rated Speed 4900 to 12700 rpm
Units Metric Design
Bore Diameter 0.3150 to 2.52 inch (8 to 64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ16, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj16 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
Allen-Bradley / Rockwell Automation
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details