Ringfeder Power Transmission USA Corporation Datasheets for Magnetic Couplings
Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another.
Magnetic Couplings: Learn more
| Product Name | Notes |
|---|---|
| A slim design and flexible mounting possibilities: the magnetic hysteresis couplings from the 'HLV' series can be used for many purposes. Their rated torque level can be adapted individually thanks... | |
| GERWAH's couplings from the 'MKS' series are a special modification of the permanent magnetic synchronous coupling MKD with an extended air slot. Especially in pumps, the system displays all its... | |
| GERWAH's permanent magnetic hysteresis coupling from the 'HKD' series consists of two separate unsupported halves. The coupling is connected with the shaft by means of clamping hubs. Thanks to its... | |
| The compact design and the flexible mounting possibilities of GERWAH's magnetic hysteresis coupling 'HSV' open up a wide field of possible applications. Its innovative concept qualifies this element for use... | |
| Coupling without spacer Multiple-disc coupling for compensating of axial and angular misalignments Versions with 2 disc packs can also be used to compensate for radial misalignments. RING-flex®: The Advantages of... |