Ringfeder Power Transmission USA Corporation GERWAH™ Metal Bellows Couplings AK

Description
Metal bellows couplings from the 'AK' series have been designed especially for the backlash-free transmission of high torques of up to 5,000 Nm. The elements are mounted on driver and driven components with tapered clamping bushings. Depending on the required size, the coupling will be produced with hubs made of aluminium or stainless steel. In addition, AK guarantees for perfect concentric running. Characteristics of Metal Bellows Couplings Backlash-free transmission of torque High torsional stiffness, precision of transmission of rotational angle Different torsional stiffness Compact design, low moment of inertia Metal bellows made of stainless steel Simple and safe assembly Compensation of radial, axial and angular misalignment Free of wear, maintenance-free, no downtimes Not sensitive to temperatures between -30°C and + 100°C, Nominal torques between 0,1 – 5000 Nm Advantages 100% inspection and traceability through individual marking Higher torques at same dimensions Compact design Extended bore ranges Customer-specific solutions Higher safety in application, e.g. no wrong screw tightening torques Backlash-free Metal Bellows Couplings are used in the sector of mechanical engineering, where a torque or a rotary motion has to be transmitted from shaft to shaft in highest accuracy of angle. Pumps with axial and vertical drives High dynamic portal drives Spindle lifting units Linear units Packaging machines Machine tools Special machines Series AK Metal bellows coupling with inner conical hub Characteristics Metal bellows made of stainless steel, conical bushings made of steel Hubs up to size 500 made of aluminum, sizes 800 – 5000 hubs made of steel The shaft tolerance should be within the fit tolerance “g6” or “h7” The contact surfaces have to be free from oil and grease Optional special design in stainless steel
Description
Metal bellows couplings from the 'AK' series have been designed especially for the backlash-free transmission of high torques of up to 5,000 Nm. The elements are mounted on driver and driven components with tapered clamping bushings. Depending on the required size, the coupling will be produced with hubs made of aluminium or stainless steel. In addition, AK guarantees for perfect concentric running. Characteristics of Metal Bellows Couplings Backlash-free transmission of torque High torsional stiffness, precision of transmission of rotational angle Different torsional stiffness Compact design, low moment of inertia Metal bellows made of stainless steel Simple and safe assembly Compensation of radial, axial and angular misalignment Free of wear, maintenance-free, no downtimes Not sensitive to temperatures between -30°C and + 100°C, Nominal torques between 0,1 – 5000 Nm Advantages 100% inspection and traceability through individual marking Higher torques at same dimensions Compact design Extended bore ranges Customer-specific solutions Higher safety in application, e.g. no wrong screw tightening torques Backlash-free Metal Bellows Couplings are used in the sector of mechanical engineering, where a torque or a rotary motion has to be transmitted from shaft to shaft in highest accuracy of angle. Pumps with axial and vertical drives High dynamic portal drives Spindle lifting units Linear units Packaging machines Machine tools Special machines Series AK Metal bellows coupling with inner conical hub Characteristics Metal bellows made of stainless steel, conical bushings made of steel Hubs up to size 500 made of aluminum, sizes 800 – 5000 hubs made of steel The shaft tolerance should be within the fit tolerance “g6” or “h7” The contact surfaces have to be free from oil and grease Optional special design in stainless steel

Suppliers

Company
Product
Description
Supplier Links
GERWAH™ Metal Bellows Couplings - AK - Ringfeder Power Transmission USA Corporation
Westwood, NJ, USA
GERWAH™ Metal Bellows Couplings
AK
GERWAH™ Metal Bellows Couplings AK
Metal bellows couplings from the 'AK' series have been designed especially for the backlash-free transmission of high torques of up to 5,000 Nm. The elements are mounted on driver and driven components with tapered clamping bushings. Depending on the required size, the coupling will be produced with hubs made of aluminium or stainless steel. In addition, AK guarantees for perfect concentric running. Characteristics of Metal Bellows Couplings Backlash-free transmission of torque High torsional stiffness, precision of transmission of rotational angle Different torsional stiffness Compact design, low moment of inertia Metal bellows made of stainless steel Simple and safe assembly Compensation of radial, axial and angular misalignment Free of wear, maintenance-free, no downtimes Not sensitive to temperatures between -30°C and + 100°C, Nominal torques between 0,1 – 5000 Nm Advantages 100% inspection and traceability through individual marking Higher torques at same dimensions Compact design Extended bore ranges Customer-specific solutions Higher safety in application, e.g. no wrong screw tightening torques Backlash-free Metal Bellows Couplings are used in the sector of mechanical engineering, where a torque or a rotary motion has to be transmitted from shaft to shaft in highest accuracy of angle. Pumps with axial and vertical drives High dynamic portal drives Spindle lifting units Linear units Packaging machines Machine tools Special machines Series AK Metal bellows coupling with inner conical hub Characteristics Metal bellows made of stainless steel, conical bushings made of steel Hubs up to size 500 made of aluminum, sizes 800 – 5000 hubs made of steel The shaft tolerance should be within the fit tolerance “g6” or “h7” The contact surfaces have to be free from oil and grease Optional special design in stainless steel

Metal bellows couplings from the 'AK' series have been designed especially for the backlash-free transmission of high torques of up to 5,000 Nm. The elements are mounted on driver and driven components with tapered clamping bushings. Depending on the required size, the coupling will be produced with hubs made of aluminium or stainless steel. In addition, AK guarantees for perfect concentric running.

Characteristics of Metal Bellows Couplings

  • Backlash-free transmission of torque
  • High torsional stiffness, precision of transmission of rotational angle
  • Different torsional stiffness
  • Compact design, low moment of inertia
  • Metal bellows made of stainless steel
  • Simple and safe assembly
  • Compensation of radial, axial and angular misalignment
  • Free of wear, maintenance-free, no downtimes
  • Not sensitive to temperatures between -30°C and + 100°C,
  • Nominal torques between 0,1 – 5000 Nm

Advantages

  • 100% inspection and traceability through individual marking
  • Higher torques at same dimensions
  • Compact design
  • Extended bore ranges
  • Customer-specific solutions
  • Higher safety in application, e.g. no wrong screw tightening torques

Backlash-free Metal Bellows Couplings are used in the sector of mechanical engineering, where a torque or a rotary motion has to be transmitted from shaft to shaft in highest accuracy of angle.

  • Pumps with axial and vertical drives
  • High dynamic portal drives
  • Spindle lifting units
  • Linear units
  • Packaging machines
  • Machine tools
  • Special machines

Series AK

  • Metal bellows coupling with inner conical hub

Characteristics

  • Metal bellows made of stainless steel, conical bushings made of steel
  • Hubs up to size 500 made of aluminum, sizes 800 – 5000 hubs made of steel
  • The shaft tolerance should be within the fit tolerance “g6” or “h7”
  • The contact surfaces have to be free from oil and grease
  • Optional special design in stainless steel
Supplier's Site

Technical Specifications

  Ringfeder Power Transmission USA Corporation
Product Category Flexible Couplings
Product Number AK
Product Name GERWAH™ Metal Bellows Couplings
Coupling Type Metal Bellows
Rated Torque 319 to 44248 In-lbs (367 to 51020 kg-cm)
Rated Speed 2800 to 11000 rpm
Units Metric Design
Bore Diameter 0.3543 to 3.54 inch (9 to 90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details