Ringfeder Power Transmission USA Corporation Datasheets for Compression Springs

Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage devices available. Traditionally, they are wound and uniform in pitch and diameter, but these traits vary considerably today.


Compression Springs: Learn more

Product Name Notes
RINGFEDER Friction Springs consist of separate inner and outer mating tapered rings which stack together to form a column according to the customer’s wish. These units are repeatedly loaded 100%...