Ringfeder Power Transmission USA Corporation GERWAH™ Ring-flex™ Coupling with Short Spacer, Mounting with RINGFEDER Locking Assembly LHC

Description
Permanently backlash-free attachment of the multiple-disc coupling by means of RINGFEDER Locking Assemblies 1. No Tooth Backlash An important property for synchronous operation or for machines that are frequently used in start/stop or reverse operation. RING-flex® couplings are ideally suited to applications in which the positioning accuracy of the control system in both directions is important. 2. Torsional Stiffness The design of the coupling guarantees a high level of torsional stiffness, which is an important property for applications in packaging machines, servomotors drives, printing presses and machine tools. 3. High Temperatures RING-flex® couplings can be used under extreme temperature conditions up to 240 °C/460 °F, e.g. in high-temperature fluid pumps. 4. High Speeds Due to the very strict production tolerances, RING-flex® allows precise vertical alignment and a high level of true running accuracy, making it ideal for applications involving high speeds even with irregular rotary forces. 5. High Service Life The highly accurate disc pack insures optimum force distribution, while its flexibility also protects against vibrations from the drive. RING-flex® couplings do not wear, so that a long service life is guaranteed 6. Maintenance-Free Operation RING-flex® couplings are maintenance-free and do not require greasing or cleaning Characteristics Mounting with RINGFEDER® Locking Assembly RING-flex® LHS, LHD, LHC Permanently backlash-free attachment of the multiple-disc coupling by means of RINGFEDER Locking Assemblies Multiple-disc coupling for compensating of axial and angular misalignments. Versions with 2 disc packs can also be used to compensate for radial misalignments. Overall length adaptable to customer requirements through the use of various distance pieces High torsional stiffness High transmissible torques Can be used up to temperatures of approx. 240 °C/460 °F Maintenance-free operation Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher rotational speeds and/or special couplings A coupling sometimes needs to fulfil certain industrial safety standards or is operated at very high rotational speeds. We can also provide solutions for this.
Description
Permanently backlash-free attachment of the multiple-disc coupling by means of RINGFEDER Locking Assemblies 1. No Tooth Backlash An important property for synchronous operation or for machines that are frequently used in start/stop or reverse operation. RING-flex® couplings are ideally suited to applications in which the positioning accuracy of the control system in both directions is important. 2. Torsional Stiffness The design of the coupling guarantees a high level of torsional stiffness, which is an important property for applications in packaging machines, servomotors drives, printing presses and machine tools. 3. High Temperatures RING-flex® couplings can be used under extreme temperature conditions up to 240 °C/460 °F, e.g. in high-temperature fluid pumps. 4. High Speeds Due to the very strict production tolerances, RING-flex® allows precise vertical alignment and a high level of true running accuracy, making it ideal for applications involving high speeds even with irregular rotary forces. 5. High Service Life The highly accurate disc pack insures optimum force distribution, while its flexibility also protects against vibrations from the drive. RING-flex® couplings do not wear, so that a long service life is guaranteed 6. Maintenance-Free Operation RING-flex® couplings are maintenance-free and do not require greasing or cleaning Characteristics Mounting with RINGFEDER® Locking Assembly RING-flex® LHS, LHD, LHC Permanently backlash-free attachment of the multiple-disc coupling by means of RINGFEDER Locking Assemblies Multiple-disc coupling for compensating of axial and angular misalignments. Versions with 2 disc packs can also be used to compensate for radial misalignments. Overall length adaptable to customer requirements through the use of various distance pieces High torsional stiffness High transmissible torques Can be used up to temperatures of approx. 240 °C/460 °F Maintenance-free operation Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher rotational speeds and/or special couplings A coupling sometimes needs to fulfil certain industrial safety standards or is operated at very high rotational speeds. We can also provide solutions for this.

Suppliers

Company
Product
Description
Supplier Links
GERWAH™ Ring-flex™ Coupling with Short Spacer, Mounting with RINGFEDER Locking Assembly - LHC - Ringfeder Power Transmission USA Corporation
Westwood, NJ, USA
GERWAH™ Ring-flex™ Coupling with Short Spacer, Mounting with RINGFEDER Locking Assembly
LHC
GERWAH™ Ring-flex™ Coupling with Short Spacer, Mounting with RINGFEDER Locking Assembly LHC
Permanently backlash-free attachment of the multiple-disc coupling by means of RINGFEDER Locking Assemblies 1. No Tooth Backlash An important property for synchronous operation or for machines that are frequently used in start/stop or reverse operation. RING-flex® couplings are ideally suited to applications in which the positioning accuracy of the control system in both directions is important. 2. Torsional Stiffness The design of the coupling guarantees a high level of torsional stiffness, which is an important property for applications in packaging machines, servomotors drives, printing presses and machine tools. 3. High Temperatures RING-flex® couplings can be used under extreme temperature conditions up to 240 °C/460 °F, e.g. in high-temperature fluid pumps. 4. High Speeds Due to the very strict production tolerances, RING-flex® allows precise vertical alignment and a high level of true running accuracy, making it ideal for applications involving high speeds even with irregular rotary forces. 5. High Service Life The highly accurate disc pack insures optimum force distribution, while its flexibility also protects against vibrations from the drive. RING-flex® couplings do not wear, so that a long service life is guaranteed 6. Maintenance-Free Operation RING-flex® couplings are maintenance-free and do not require greasing or cleaning Characteristics Mounting with RINGFEDER® Locking Assembly RING-flex® LHS, LHD, LHC Permanently backlash-free attachment of the multiple-disc coupling by means of RINGFEDER Locking Assemblies Multiple-disc coupling for compensating of axial and angular misalignments. Versions with 2 disc packs can also be used to compensate for radial misalignments. Overall length adaptable to customer requirements through the use of various distance pieces High torsional stiffness High transmissible torques Can be used up to temperatures of approx. 240 °C/460 °F Maintenance-free operation Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher rotational speeds and/or special couplings A coupling sometimes needs to fulfil certain industrial safety standards or is operated at very high rotational speeds. We can also provide solutions for this.

Permanently backlash-free attachment of the multiple-disc coupling by means of RINGFEDER Locking Assemblies

1. No Tooth Backlash

  • An important property for synchronous operation or for machines that are frequently used in start/stop or reverse operation. RING-flex® couplings are ideally suited to applications in which the positioning accuracy of the control system in both directions is important.

2. Torsional Stiffness

  • The design of the coupling guarantees a high level of torsional stiffness, which is an important property for applications in packaging machines, servomotors drives, printing presses and machine tools.

3. High Temperatures

  • RING-flex® couplings can be used under extreme temperature conditions up to 240 °C/460 °F, e.g. in high-temperature fluid pumps.

4. High Speeds

  • Due to the very strict production tolerances, RING-flex® allows precise vertical alignment and a high level of true running accuracy, making it ideal for applications involving high speeds even with irregular rotary forces.

5. High Service Life

  • The highly accurate disc pack insures optimum force distribution, while its flexibility also protects against vibrations from the drive. RING-flex® couplings do not wear, so that a long service life is guaranteed

6. Maintenance-Free Operation

  • RING-flex® couplings are maintenance-free and do not require greasing or cleaning

Characteristics Mounting with RINGFEDER® Locking Assembly RING-flex® LHS, LHD, LHC

Permanently backlash-free attachment of the multiple-disc coupling by means of RINGFEDER Locking Assemblies

  • Multiple-disc coupling for compensating of axial and angular misalignments. Versions with 2 disc packs can also be used to compensate for radial misalignments.
  • Overall length adaptable to customer requirements through the use of various distance pieces
  • High torsional stiffness
  • High transmissible torques
  • Can be used up to temperatures of approx. 240 °C/460 °F
  • Maintenance-free operation
    Non-standard spacers
    Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher rotational speeds and/or special couplings
    A coupling sometimes needs to fulfil certain industrial safety standards or is operated at very high rotational speeds. We can also provide solutions for this.
Supplier's Site

Technical Specifications

  Ringfeder Power Transmission USA Corporation
Product Category Flexible Couplings
Product Number LHC
Product Name GERWAH™ Ring-flex™ Coupling with Short Spacer, Mounting with RINGFEDER Locking Assembly
Coupling Type Flexible Disc
Rated Torque 70.8 to 1593 In-lbs (81.63 to 1837 kg-cm)
Rated Speed 3400 to 8400 rpm
Units English Design; Metric Design
Bore Diameter 0.4331 to 2.36 inch (11 to 60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Flexible Couplings - 606034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7087 inch (18 mm)
View Details
Purchase A 5Z23M2512. - A 5Z23M2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
Coupling Diameter 1.08 inch (27.4 mm)
View Details
KHK GC1-12SJ20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details