Ringfeder Power Transmission USA Corporation GERWAH™ Metal Bellows Couplings DKN

Description
Thanks to its compact design, GERWAH's metal bellows coupling model 'DKN' is perfectly qualified for backlash-free connections in confined spaces. It is mounted on driver and driven components by means of clamping hubs. High-quality build and material guarantee for maximum durability. Backlash-free transmission of torque High torsional stiffness, precision of transmission of rotational angle Different torsional stiffness Compact design, low moment of inertia Metal bellows made of stainless steel Simple and safe assembly Compensation of radial, axial and angular misalignment Free of wear, maintenance-free, no downtimes Not sensitive to temperatures between -30°C and + 100°C, Nominal torques between 0,1 – 5000 Nm
Description
Thanks to its compact design, GERWAH's metal bellows coupling model 'DKN' is perfectly qualified for backlash-free connections in confined spaces. It is mounted on driver and driven components by means of clamping hubs. High-quality build and material guarantee for maximum durability. Backlash-free transmission of torque High torsional stiffness, precision of transmission of rotational angle Different torsional stiffness Compact design, low moment of inertia Metal bellows made of stainless steel Simple and safe assembly Compensation of radial, axial and angular misalignment Free of wear, maintenance-free, no downtimes Not sensitive to temperatures between -30°C and + 100°C, Nominal torques between 0,1 – 5000 Nm

Suppliers

Company
Product
Description
Supplier Links
GERWAH™ Metal Bellows Couplings - DKN - Ringfeder Power Transmission USA Corporation
Westwood, NJ, USA
GERWAH™ Metal Bellows Couplings
DKN
GERWAH™ Metal Bellows Couplings DKN
Thanks to its compact design, GERWAH's metal bellows coupling model 'DKN' is perfectly qualified for backlash-free connections in confined spaces. It is mounted on driver and driven components by means of clamping hubs. High-quality build and material guarantee for maximum durability. Backlash-free transmission of torque High torsional stiffness, precision of transmission of rotational angle Different torsional stiffness Compact design, low moment of inertia Metal bellows made of stainless steel Simple and safe assembly Compensation of radial, axial and angular misalignment Free of wear, maintenance-free, no downtimes Not sensitive to temperatures between -30°C and + 100°C, Nominal torques between 0,1 – 5000 Nm

Thanks to its compact design, GERWAH's metal bellows coupling model 'DKN' is perfectly qualified for backlash-free connections in confined spaces. It is mounted on driver and driven components by means of clamping hubs. High-quality build and material guarantee for maximum durability.

  • Backlash-free transmission of torque
  • High torsional stiffness, precision of transmission of rotational angle
  • Different torsional stiffness
  • Compact design, low moment of inertia
  • Metal bellows made of stainless steel
  • Simple and safe assembly
  • Compensation of radial, axial and angular misalignment
  • Free of wear, maintenance-free, no downtimes
  • Not sensitive to temperatures between -30°C and + 100°C,
  • Nominal torques between 0,1 – 5000 Nm
Supplier's Site

Technical Specifications

  Ringfeder Power Transmission USA Corporation
Product Category Flexible Couplings
Product Number DKN
Product Name GERWAH™ Metal Bellows Couplings
Coupling Type Metal Bellows
Rated Torque 4.42 to 106 In-lbs (5.1 to 122 kg-cm)
Rated Speed 15000 rpm
Units Metric Design
Bore Diameter 0.1181 to 0.9449 inch (3 to 24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ19, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj19 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details